EN
  • EN
  • DE

APT10035JLL

Part No APT10035JLL
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1000V 25A ISOTOP / N-Channel 1000 V 25A (Tc) 520W (Tc) Chassis Mount ISOTOP®
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Microchip Technology
Series POWER MOS 7®
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1000 V
Current - Continuous Drain (Id) @ 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 350mOhm @ 14A, 10V
Vgs(th) (Max) @ Id 5V @ 2.5mA
Gate Charge (Qg) (Max) @ Vgs 186 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 5185 pF @ 25 V
Power Dissipation (Max) 520W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Supplier Device Package ISOTOP®
Package / Case SOT-227-4, miniBLOC
Base Product Number APT10035
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2266-APT10035JLL
Standard Package 1
Win Source Part Number 985248-APT10035JLL
Ultra Librarian 3D Model Ultra Librarian APT10035JLL CAD Model

Description

Product Overview: APT10035JLL – Microchip Technology

The APT10035JLL is a state-of-the-art power MOSFET offered by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-performance transistor is designed for a wide range of applications, including power supply systems, motor drives, and high-power switching circuits. Its robust construction and advanced technological features make it an ideal choice for engineers and designers looking to improve efficiency and reliability in their power management solutions.

Key Features

  • High Voltage Capability: The APT10035JLL is capable of handling high voltages, making it suitable for applications that require a high breakdown voltage.
  • Low On-Resistance: This MOSFET has a very low on-resistance, which translates to reduced power loss during operation and improved overall efficiency.
  • Fast Switching Speed: Its fast switching characteristics enable efficient operation at high frequencies, which is essential for modern power conversion applications.
  • Robust Thermal Performance: With its excellent thermal management properties, the APT10035JLL can operate reliably even under high temperature conditions.

Applications

The versatility of the APT10035JLL allows it to be used in a variety of applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Inverters
  • Electric Vehicle (EV) Charging Stations
  • High-Frequency Welding Equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the APT10035JLL is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. Customers can rely on this MOSFET to deliver efficient and reliable operation over its entire lifespan.

Technical Specifications

The APT10035JLL features a drain-to-source voltage (VDS) of 1000V, a continuous drain current (ID) rating of 23A, and a power dissipation (PD) of up to 470W. Its maximum junction temperature (TJ) is rated at 150°C.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess