EN
  • EN
  • DE

MRFE6VP61K25HSR5

Part No MRFE6VP61K25HSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 133V 230MHZ NI-1230S / RF Mosfet LDMOS (Dual) 50 V 100 mA 230MHz 24dB 1250W NI-1230-4S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel
Transistor Type LDMOS (Dual)
Frequency 230MHz
Gain 24dB
Voltage - Test 50 V
Current - Test 100 mA
Power - Output 1250W
Voltage - Rated 133 V
Package / Case NI-1230-4S
Supplier Device Package NI-1230-4S
Base Product Number MRFE6
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 568-15043-2,MRFE6VP61K25HSR5-ND,568-15043-1,935314409178,568-15043-6
Standard Package 50
Win Source Part Number 1231184-MRFE6VP61K25HSR5
Ultra Librarian 3D Model Ultra Librarian MRFE6VP61K25HSR5 CAD Model

Description

NXP MRFE6VP61K25HSR5 RF Power LDMOS Transistor

The NXP MRFE6VP61K25HSR5 is a high-power, high-performance RF power LDMOS transistor designed for a wide range of applications, including broadcast, industrial, scientific, and medical (ISM) uses. This device is particularly well-suited for radio and VHF television broadcast transmitters, offering exceptional efficiency and reliability.

Key Features

  • Wide Frequency Range: Operates across a broad frequency spectrum from 1.8 to 600 MHz, making it highly versatile for various applications.
  • High Output Power: Capable of delivering up to 1250W CW output power, providing significant amplification for broadcast and communication systems.
  • High Efficiency: Offers a high drain-source efficiency of up to 78%, ensuring less power is wasted as heat and more is used for signal amplification.
  • Integrated ESD Protection: Features integrated ESD protection that enhances the robustness of the device, ensuring long-term reliability and stability.
  • Ruggedness: Can withstand a VSWR of 65:1 at 50V, making it resilient against mismatched load conditions.

Applications

  • RF power amplifiers for FM broadcast
  • VHF television transmitters
  • Industrial heating and plasma generation
  • Particle accelerators
  • Medical applications such as MRI and RF ablation

Product Specifications

Parameter Value
Frequency Range 1.8 - 600 MHz
Output Power 1250W CW
Drain-Source Efficiency Up to 78%
VSWR Tolerance 65:1 at 50V
ESD Protection Integrated

With its outstanding combination of performance, efficiency, and durability, the NXP MRFE6VP61K25HSR5 is a top choice for professionals seeking a reliable RF power solution.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $481.4815 $481.4815
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess