Products specifications

Diode Configuration 2 Independent
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) (per Diode) 95A
Voltage - Forward (Vf) (Max) @ If 2.5 V @ 100 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 300 ns
Current - Reverse Leakage @ Vr 250 µA @ 1000 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1491684-APT2X101D100J
Ultra Librarian 3D Model Ultra Librarian APT2X101D100J CAD Model

You May Also Be Interested in

Vishay
DIODE ARRAY GP 200V 6A DPAK / Switch-mode Power Rectifier
Lowest to $0.3642
ECAD model for MURD620CT
Vishay
DIODE ARRAY SCHOTTKY 200V TO220
Lowest to $1.0507
ECAD model for V20200G-E3/4W
STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to $35.7252
ECAD model for STTH6006TV1
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 1200V TO247
Lowest to $23.6311
ECAD model for SCS230KE2C
Micro Commercial Co
Interface
Need more? Email Us
ECAD model for MBRD10100CT-TP
Yangzhou yangjie electronic co., ltd
SCHOTTKY DIODE 200V 10A TO-252
Lowest to $0.1744
ECAD model for MBR10200CDS
Fairchild/ON Semiconductor
RECTIFIER DIODE
Lowest to $1.9559
ECAD model for RURD620CCS9A-SB82068
ON Semiconductor
DIODE GEN PURP 100V 200MA SC88
Lowest to $0.3265
ECAD model for NSVBAS16W1T1G
Panjit
SOT-363, SKY
Lowest to $0.1928
ECAD model for BAS40SDW-AU_R1_000A1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention