EN
  • EN
  • DE

APT2X30D100J

Part No APT2X30D100J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 1KV 28A ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Microchip Technology
Package Tube
Product Status Active
Diode Configuration 2 Independent
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) (per Diode) 28A
Voltage - Forward (Vf) (Max) @ If 2.3 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 290 ns
Current - Reverse Leakage @ Vr 250 µA @ 1000 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X30
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 564012-APT2X30D100J
Ultra Librarian 3D Model Ultra Librarian APT2X30D100J CAD Model

Description

Introducing the APT2X30D100J Power MOSFET by Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the APT2X30D100J, a powerful and reliable Power MOSFET designed for a broad range of applications. This semiconductor device is engineered to cater to the demanding needs of high-efficiency power conversion systems.

Key Features and Benefits

  • High Voltage Capability: The APT2X30D100J is a robust component with a 1000V drain-to-source voltage (VDS), making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance (RDS(on)) of just 0.30 Ohm, this MOSFET ensures minimal conduction losses, leading to higher efficiency in power conversion.
  • Fast Switching Performance: Its fast switching capability reduces switching losses, which is crucial for high-frequency power supplies and converters.
  • High Current Handling: The device can handle continuous drain currents up to 30A, accommodating substantial power requirements.
  • TO-247 Package: Encased in a TO-247 package, the APT2X30D100J offers excellent thermal performance and is easy to mount on a variety of PCBs.

Applications

The APT2X30D100J is versatile and can be used in a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Motor Drives
  • High-Efficiency DC-DC Converters
  • Welding and Induction Heating

Reliability and Quality

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The APT2X30D100J is no exception, offering long-term performance and stability. It is designed to withstand the rigors of industrial environments and provide consistent operation over its lifespan.

With the APT2X30D100J, designers and engineers can expect a product that not only enhances the performance of their power systems but also offers the reliability that Microchip Technology is known for. Whether for new designs or upgrading existing systems, the APT2X30D100J is an excellent choice for efficient and reliable power management.

For detailed specifications, application notes, and additional resources, please visit the Microchip Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess