Products specifications

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Microchip Technology
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.8 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 85 ns
Current - Reverse Leakage @ Vr 250 µA @ 600 V
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X30
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number APT2X30D60JMI,APT2X30D60JMI-ND
Standard Package 1
Win Source Part Number 1325759-APT2X30D60J
Ultra Librarian 3D Model Ultra Librarian APT2X30D60J CAD Model

Description

Product Overview: APT2X30D60J from Microchip Technology

The APT2X30D60J is a high-performance, power semiconductor device designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular product is an IGBT (Insulated Gate Bipolar Transistor) module, which has been engineered to cater to a wide range of power applications, delivering both high efficiency and reliability.

Featuring a robust and durable design, the APT2X30D60J offers an optimal solution for applications requiring fast switching and high power handling capabilities. The device is characterized by its low on-state voltage drop and minimal switching losses, which contribute to its high efficiency and thermal performance, making it an excellent choice for energy-sensitive designs.

Key Features:

  • High Current Rating: The APT2X30D60J is capable of handling continuous currents, making it suitable for high-power applications.
  • High Voltage Capability: With a voltage rating, this IGBT module can be used in systems that operate at higher voltages, providing flexibility in design.
  • Low On-State Voltage: The low on-state voltage drop helps in reducing conduction losses and improves overall system efficiency.
  • Fast Switching Speed: The fast switching capability of the APT2X30D60J minimizes switching losses and enables operation at higher frequencies.
  • Robust Design: The device is built to withstand harsh conditions, ensuring reliability and a long operational life.

Applications:

The versatility of the APT2X30D60J makes it suitable for a diverse range of applications, including but not limited to:

  • Motor Drives
  • Power Inverters
  • Uninterruptible Power Supplies (UPS)
  • Induction Heating
  • Renewable Energy Systems

Microchip Technology's APT2X30D60J represents a blend of advanced semiconductor technology and design excellence, delivering a product that meets the rigorous demands of modern power electronic systems. With its high current and voltage capabilities, coupled with efficient switching performance, the APT2X30D60J is a top-tier component for designers and engineers looking to enhance the performance and reliability of their power management solutions.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 600V TO247AD
Lowest to $1.5719
ECAD model for SDUR3060WT
Diodes Incorporated
HIVOLT SWITCHING DIODE BVR > 100
Need more? Email Us
ECAD model for MMBD2004SQ-7-F
Taiwan Semiconductor
DIODE ARRAY GP 100V 200MA SOT23
Lowest to $0.0139
ECAD model for MMBD4148CA RFG
Vishay
DIODE ARRAY GP 100V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH01-M3/86A
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to $0.0309
ECAD model for BAT54SQ
Panjit
SOT-363, SKY
Lowest to $0.1928
ECAD model for BAS40SDW-AU_R1_000A1
IXYS
DIODE ARRAY SCHOTTKY 150V TO247
Need more? Email Us
ECAD model for DSA50C150HB
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 1200V TO247
Lowest to $23.6311
ECAD model for SCS230KE2C
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention