EN
  • EN
  • DE

AT29C010-12PC

Part No AT29C010-12PC
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1183038-AT29C010-12PC
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT29C010-12PC CAD Model

Description

The AT29C010-12PC is a high-performance flash memory chip designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model offers a substantial 1-megabit capacity, which is organized as 128K x 8, making it well-suited for applications that require reliable and fast non-volatile memory storage.

Key Features

  • Speed: The AT29C010-12PC boasts a fast access time of 120 ns, allowing for quick read operations, which is essential for high-speed microprocessors and the efficient performance of the system it is integrated into.
  • Endurance: It offers an impressive write endurance, capable of withstanding a minimum of 10,000 write cycles, ensuring long-term reliability for applications that demand frequent data updates.
  • Single 5V Supply: This device operates on a single 5-volt power supply, simplifying the power design in embedded systems and making it compatible with most 5V microcontrollers and digital circuits.
  • Easy Interface: The AT29C010-12PC can be easily interfaced with most microprocessors, with no complex programming algorithms required for byte or page write operations, thanks to its JEDEC-standard pinout.
  • Low Power Consumption: It features low power consumption with typical active read current of 30 mA and standby current of 10 µA, which is particularly beneficial for battery-operated devices.

Applications

The AT29C010-12PC is versatile and can be used in a variety of applications, including:

  • Embedded control systems
  • Boot memory for computers and servers
  • Telecommunication infrastructure
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Package and Quality

The device comes in a 32-lead PDIP (Plastic Dual In-line Package), which is widely accepted in the industry and known for its ease of handling and soldering onto printed circuit boards. Microchip Technology is committed to high standards of quality, and the AT29C010-12PC is no exception, ensuring reliable performance in a wide range of operating conditions.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Conexant Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess