EN
  • EN
  • DE

24C64-SI

Part No 24C64-SI
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1218420-24C64-SI
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24C64-SI CAD Model

Description

Microchip Technology's 24C64-SI: A Versatile EEPROM Solution

The 24C64-SI from Microchip Technology is a high-performance, 64-Kilobit (8K x 8) serial Electrically Erasable Programmable Read-Only Memory (EEPROM). This particular model is part of the 24XX64 series and offers a flexible and reliable storage solution for various applications that require non-volatile memory storage.

With its I²C interface, the 24C64-SI allows for easy and efficient integration into a wide range of electronic systems. This interface supports standard, fast, and high-speed modes, making it suitable for both simple and complex microcontroller architectures. The device operates within a voltage range of 2.5V to 5.5V, catering to low-power and standard operations, which is ideal for battery-powered devices and other power-sensitive applications.

The 24C64-SI EEPROM features a 64-byte page write buffer, which enhances the write operation by allowing multiple bytes to be written in a single transmission. This capability significantly improves the efficiency of data logging and storage operations, reducing the overall write cycle time.

Security and data integrity are also focal points for the 24C64-SI. It includes a write-protect pin that prevents accidental data overwrites and ensures that your data remains safe and unaltered. Additionally, the device has a built-in error-checking feature that provides an extra layer of protection against data corruption.

One of the key advantages of the 24C64-SI is its endurance. The EEPROM is rated for over one million write cycles, ensuring a long operational lifespan. Furthermore, the data retention is guaranteed for a minimum of 100 years, which is essential for applications that require long-term data storage without constant power supply.

Overall, the 24C64-SI is a versatile and reliable choice for designers and engineers looking to incorporate a robust memory solution into their projects. Whether used in industrial controls, medical devices, automotive systems, or consumer electronics, the 24C64-SI from Microchip Technology is engineered to meet the demands of today's technology and the innovation of tomorrow.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Microchip Technology
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess