EN
  • EN
  • DE

2SC5076

Part No 2SC5076
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 50 V
RoHS Non-Compliant
Win Source Part Number 1218547-2SC5076
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5076 CAD Model

Description

The 2SC5076 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for high-frequency amplification and switching applications.

Applications:

  • High-frequency amplifiers: Used in RF amplifiers to amplify signals in communication equipment.
  • Oscillators: Employed in oscillator circuits to generate signals at specific frequencies.
  • Mixers: Suitable for use in mixer circuits to combine or convert signals.
  • High-speed switching circuits: Used in high-speed switching applications in various electronic systems.

Features:

  • High transition frequency (fT): Enables operation at high frequencies, making it suitable for RF applications.
  • Low collector output capacitance (Cob): Minimizes signal distortion and improves high-frequency performance.
  • High current gain (hFE): Provides significant current amplification, allowing for efficient signal amplification.
  • Low noise figure: Minimizes added noise in amplifier circuits.
  • Epitaxial planar structure: Provides improved performance and reliability.

Benefits:

  • Improved signal amplification at high frequencies: Enables the amplification of signals with minimal distortion at high frequencies.
  • Efficient switching performance: Provides fast and reliable switching performance.
  • Versatile application: Suitable for a wide range of applications, including amplification, oscillation, and switching.
  • Compact size: Available in a small package for space-constrained applications.
  • Reliable performance: Offers stable and reliable operation over a wide range of conditions.

Additional Details:

The 2SC5076 has specific electrical characteristics, including collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), and thermal resistance. These parameters should be considered when selecting the transistor for a specific application. It is typically available in a through-hole package.

You May Also Be Interested in

TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Amd
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
GE Critical Power
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess