EN
  • EN
  • DE

AD7501JD

Part No AD7501JD
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1216861-AD7501JD
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7501JD CAD Model

Description

The AD7501JD from Analog Devices Inc. is a versatile and high-performance multiplexer that stands out in the field of analog signal processing. This advanced component is designed to efficiently handle multiple analog input signals, allowing for the selection and routing of any one of these signals to a single output line. Its exceptional design and construction make it an ideal choice for a wide range of applications, including data acquisition systems, test equipment, and signal routing tasks in complex electronic circuits.

Key Features

  • High Precision: The AD7501JD boasts a high level of accuracy, ensuring minimal signal distortion and excellent fidelity in signal selection and transmission.
  • Low Crosstalk: With its advanced design, the multiplexer reduces crosstalk between channels, which is crucial for maintaining the integrity of the selected signals.
  • Wide Voltage Range: It operates effectively across a broad range of voltages, making it suitable for various power environments and application requirements.
  • Durability: Constructed with robust materials, the AD7501JD is built to withstand the rigors of continuous operation in industrial settings.

Technical Specifications

Parameter Value
Number of Channels 8
Configuration 4 x 1
Switch Type Analog
On-State Resistance Typical
Operating Temperature -55°C to +125°C

The AD7501JD is also characterized by its ease of integration into existing systems, thanks to its DIP (Dual In-line Package) form factor, which is widely accepted in the industry. Its reliability and performance are backed by Analog Devices Inc.'s reputation for producing high-quality electronic components that meet rigorous industry standards.

Whether you're designing sophisticated medical equipment, precision measurement devices, or any application requiring reliable analog signal management, the AD7501JD multiplexer is a choice that promises to deliver exceptional performance and durability.

You May Also Be Interested in

Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Panjit
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention