EN
  • EN
  • DE

MAX412CSA+

Part No MAX412CSA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 28MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 4.5 V/μs
Gain Bandwidth Product (GBP) 28MHz
Current - Input Bias 80nA
Voltage - Input Offset 120μV
Operating Supply Current 2.5mA
Channel Output Current 35mA
Supply Voltage - Operating 4.8 V to 10.5 V, ±2.4 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068112-MAX412CSA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX412CSA+ CAD Model

Description

Maxim Integrated MAX412CSA+ Precision Op-Amp

The MAX412CSA+ is a high-performance, low-power, precision operational amplifier from Maxim Integrated. Designed with a focus on accuracy and stability, this op-amp is well-suited for a wide range of applications, including sensor interfacing, filters, and analog-to-digital converter (ADC) drivers.

Key Features:

  • Single-Supply Operation: The MAX412CSA+ operates from a single 3V to 36V supply or dual supplies of ±1.5V to ±18V, providing designers with flexibility in various circuit configurations.
  • Low Offset Voltage: It boasts a low input offset voltage of 250 µV (max), which enhances the accuracy of precision measurement systems.
  • Low Noise: With a low voltage noise density of 12 nV/√Hz at 1kHz, the MAX412CSA+ is an excellent choice for noise-sensitive applications.
  • High Gain-Bandwidth Product: The device offers a gain-bandwidth product of 1.8MHz, allowing it to handle a broad range of frequencies for both audio and data signal processing.
  • Low Power Consumption: The operational amplifier has a quiescent current of just 350 µA, making it ideal for battery-powered and portable devices where power efficiency is critical.

Applications:

  • Instrumentation
  • Medical Equipment
  • Data Acquisition Systems
  • Active Filters and Buffers
  • Portable Devices

The MAX412CSA+ comes in a compact 8-pin SOIC package, ensuring a minimal footprint on the PCB while maintaining ease of integration into various circuits. Its robust design includes an input common-mode voltage range that includes ground, making it suitable for single-supply operation and simplifying the design of ground-referenced circuits.

This operational amplifier from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable components that meet the stringent requirements of modern electronic systems. Whether you are designing for industrial, automotive, or consumer electronics, the MAX412CSA+ offers the precision and performance needed to achieve optimal results.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5920 $58.3680
10+ $11.9730 $119.7300
15+ $11.5989 $173.9835
21+ $11.2248 $235.7208
27+ $10.8505 $292.9635
36+ $9.7281 $350.2116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess