EN
  • EN
  • DE

LIS2DOCTR

Part No LIS2DOCTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description LINEAR IC'S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Standard Package 8,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 964986-LIS2DOCTR
Ultra Librarian 3D Model Ultra Librarian LIS2DOCTR CAD Model

Description

The LIS2DOCTR from STMicroelectronics is a state-of-the-art motion sensor that is part of ST's family of ultra-compact, high-performance inertial devices. This sensor is specifically designed for a wide range of applications, including mobile devices, gaming controllers, and smart home systems. It is a testament to STMicroelectronics' commitment to providing advanced sensor technology for the ever-evolving electronics market.

Key Features

  • 3-Axis Digital Output: The LIS2DOCTR offers a 3-axis accelerometer with digital output, ensuring precise measurement of linear acceleration along all three axes.
  • High Resolution: With selectable full scales of ±2g/±4g/±8g/±16g, it allows for high-resolution measurements that cater to various application requirements.
  • Low Power Consumption: The device is designed for power-sensitive applications, featuring low power operational modes that significantly reduce power consumption while still providing reliable sensor data.
  • Embedded Features: It includes several embedded functionalities such as a FIFO buffer, temperature sensor, and programmable interrupt generators for motion detection.
  • Advanced Data Processing: The sensor supports high-resolution output data and has built-in filters that are essential for advanced data processing and signal conditioning.

Technical Specifications

The LIS2DOCTR operates over a wide temperature range from -40°C to +85°C, making it suitable for harsh environments. Its I2C/SPI digital interface allows for easy integration into a system design. The device also boasts robustness with high shock survivability, ensuring performance stability after any kind of mechanical stress.

Applications

With its compact footprint and versatile performance characteristics, the LIS2DOCTR is ideal for a variety of applications, such as:

  • Smartphone and tablet motion sensing
  • Wearable device tracking
  • Game and virtual reality input devices
  • Impact and vibration monitoring in industrial settings
  • Navigation systems for drones and other unmanned vehicles

Overall, the LIS2DOCTR is a reliable and efficient solution for designers looking to enhance the performance and user experience of their products with advanced motion sensing capabilities.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4642 $51.2470
85+ $1.2014 $102.1190
130+ $1.1638 $151.2940
180+ $1.1263 $202.7340
230+ $1.0887 $250.4010
310+ $0.9761 $302.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess