EN
  • EN
  • DE

MMA1250D

Part No MMA1250D
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 5G ANALOG 16SOIC / Accelerometer Z Axis ±5g 50Hz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP
Package Tube
Product Status Obsolete
Type Analog
Axis Z
Acceleration Range ±5g
Sensitivity (mV/g) 400
Bandwidth 50Hz
Output Type Analog Voltage
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MMA12
Standard Package 47 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 927459-MMA1250D
Ultra Librarian 3D Model Ultra Librarian MMA1250D CAD Model

Description

NXP MMA1250D Accelerometer Overview

The NXP MMA1250D is a sophisticated micro-machined accelerometer designed for a broad range of applications. This high-performance device is part of NXP's reputable portfolio of motion sensors, offering reliable and accurate motion detection. The MMA1250D is particularly suited for automotive and industrial systems where precision and durability are paramount.

Key Features

  • Advanced Sensing Technology: The MMA1250D utilizes a capacitive micromachined accelerometer which ensures high sensitivity and accuracy for motion detection.
  • Wide Operating Range: This accelerometer operates effectively over a broad temperature range, making it ideal for harsh environments.
  • Low Power Consumption: Designed for efficiency, the MMA1250D maintains low power consumption, which is critical for battery-powered or energy-sensitive applications.
  • Robust Design: The device is built to withstand mechanical stress and is resistant to vibration and shock, ensuring long-term stability and performance.

Applications

The versatile nature of the MMA1250D allows for its use in a variety of applications, including:

  • Vehicle dynamic control and rollover detection
  • Electronic stability control systems
  • Industrial equipment monitoring
  • Robotics and unmanned vehicles

Technical Specifications

The MMA1250D offers a range of technical specifications that make it a top choice for designers and engineers:

  • Sensitivity: Optimized for a dynamic range that suits the needs of the application.
  • Output: Analog signal that can be easily interfaced with microcontrollers and analog-to-digital converters.
  • Supply Voltage: Compatible with standard automotive and industrial power supply voltages.
  • Package: Available in a robust surface-mount package that is designed for automated assembly processes.

With its blend of performance, durability, and versatility, the NXP MMA1250D accelerometer is a smart choice for any application requiring precise motion detection and measurement.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess