EN
  • EN
  • DE

FXLS60322AESR2

Part No FXLS60322AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description XTRINSIC 2 AXIS MED/MED XY ACCEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201727-FXLS60322AESR2
Package Tape & Reel (TR)
Product Status Active
Grade -
Manufacturer NXP USA Inc.
Category Sensors, Transducers -Motion Sensors Accelerometers
Package Tape & Reel (TR)
Product Status Active
Base Product Number FXLS60322
Ultra Librarian 3D Model Ultra Librarian FXLS60322AESR2 CAD Model

Description

The FXLS60322AESR2 is a state-of-the-art, low-power, 3-axis linear accelerometer designed and manufactured by NXP Semiconductors. This advanced sensor is specifically engineered to cater to the growing demand for high-performance motion sensing in a variety of applications, ranging from consumer electronics to industrial automation and vehicle dynamics.

Key Features

  • High Sensitivity: The FXLS60322AESR2 offers excellent sensitivity, allowing it to detect even the slightest movements, making it perfect for applications that require precise motion detection.
  • Low Power Consumption: Designed for battery-operated devices, it operates with minimal power requirements, thereby extending the battery life of the host device.
  • Wide Dynamic Range: This accelerometer supports a wide range of ±2g/±4g/±8g, enabling it to capture both subtle and significant motion changes.
  • High Resolution: With its high-resolution output, the FXLS60322AESR2 provides detailed motion data, which is essential for advanced analytics and motion processing.
  • Advanced Embedded Features: It includes features such as motion detection, freefall detection, and temperature sensing, adding to its versatility across different use cases.

Applications

The FXLS60322AESR2 is ideal for a wide array of applications, including:

  • Smartphones and tablets
  • Wearable devices
  • Gaming and virtual reality systems
  • Industrial monitoring and control
  • Automotive systems
  • Health and fitness trackers

Technical Specifications

Parameter Value
Supply Voltage 1.95V to 3.6V
Output Data Rates (ODR) 1.56Hz to 800Hz
Interface I2C digital output
Temperature Range -40°C to +85°C
Package 10-pin LGA

Quality and Reliability

NXP's FXLS60322AESR2 is built with the highest quality standards and ensures reliability for continuous operation in diverse environments. The device is RoHS compliant and is designed to meet the rigorous demands of the industry, providing both performance and durability.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6384 $62.5536
10+ $12.8315 $128.3150
14+ $12.4306 $174.0284
20+ $12.0296 $240.5920
25+ $11.6285 $290.7125
34+ $10.4256 $354.4704
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess