EN
  • EN
  • DE

MIS2DHTR

Part No MIS2DHTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 12LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 1020 (±2g) ~ 85 (±16g)
Sensitivity (mV/g) -
Bandwidth 0.5Hz ~ 2.7kHz
Output Type I²C, SPI
Voltage - Supply 1.7V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-VFLGA
Supplier Device Package 12-LGA (2x2)
Base Product Number MIS2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375651-MIS2DHTR
Ultra Librarian 3D Model Ultra Librarian MIS2DHTR CAD Model

Description

Introducing the MIS2DHTR - A High-Performance Accelerometer from STMicroelectronics

The MIS2DHTR is a state-of-the-art three-axis accelerometer produced by STMicroelectronics, a leader in the semiconductor industry. This compact, low-power device is designed to deliver precise motion sensing in a variety of applications, making it a perfect choice for mobile devices, gaming controllers, and smart home systems.

At the heart of the MIS2DHTR is its advanced MEMS (Micro-Electro-Mechanical Systems) technology, which enables it to detect acceleration along the X, Y, and Z axes with high resolution and minimal power consumption. The device is capable of measuring accelerations with output data rates from 1 Hz to 5.3 kHz, providing flexibility for different use cases.

One of the key features of the MIS2DHTR is its selectable full-scale range. Users can choose between ±2g/±4g/±8g/±16g to cater to various sensitivity requirements. This versatility ensures that whether the application demands subtle motion detection or the ability to withstand high levels of activity, the MIS2DHTR can be configured to meet the challenge.

The MIS2DHTR also boasts a high level of integration, offering on-board processing capabilities such as motion detection, click/double-click recognition, and an embedded FIFO (First In First Out) buffer that reduces the load on the host processor by storing data temporarily. This makes the device not only a sensor but a smart and efficient solution for motion-based applications.

Designed with power efficiency in mind, the MIS2DHTR operates over a wide voltage range of 1.71 V to 3.6 V, allowing it to be used in battery-powered devices where energy conservation is crucial. Additionally, its eco-friendly credentials are highlighted by its compliance with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

For engineers and designers looking for a reliable and versatile accelerometer, the MIS2DHTR from STMicroelectronics offers a perfect blend of performance, power efficiency, and advanced features. Whether integrated into consumer electronics, industrial systems, or emerging IoT devices, the MIS2DHTR is poised to deliver exceptional motion sensing capabilities.

You May Also Be Interested in

Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess