Products specifications Report Issue?

Manufacturer NXP USA Inc.
Applications Board Mount
Pressure Type Absolute
Operating Pressure 14.5PSI (100kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Supply Voltage (V) 10V ~ 16V
Port Style No Port
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 4-SIP Module
Manufacturer Pack Quantity 125
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810039-MPX2100A
Ultra Librarian 3D Model Ultra Librarian MPX2100A CAD Model

Description

The MPX2100A is a state-of-the-art pressure sensor from NXP Semiconductors, designed to provide highly accurate and reliable pressure measurements. This integrated silicon pressure sensor is tailored for a wide range of applications, from industrial systems to medical devices, offering a robust solution for those seeking precision in their pressure monitoring tasks.

Key Features:

  • Pressure Range: The MPX2100A is designed to measure absolute pressure in the range of 0 to 100 kPa.
  • High Sensitivity: With a sensitivity of 0.2 mV/kPa, the MPX2100A can detect minute changes in pressure, ensuring accurate readings.
  • Temperature Compensated: This sensor includes temperature compensation from -40°C to +125°C, which allows for consistent performance across a wide temperature range.
  • Linear Output: The device provides a linear voltage output directly proportional to the applied pressure, simplifying the integration with analog circuits and microcontrollers.
  • Low Offset: A low offset voltage ensures minimal deviation from zero pressure readings, enhancing the accuracy of the sensor.
  • Versatile Supply Voltage: It operates effectively with a supply voltage ranging from 10 V to 16 V.

Applications:

  • Process Control Systems
  • Pneumatic Systems
  • Medical Instrumentation
  • Environmental Monitoring
  • Automotive Systems

The MPX2100A is encapsulated in a rugged, small outline package (SOP) with integrated silicon pressure and temperature sensors, making it a compact and durable choice for challenging environments. It also features a built-in strain gauge and thin-film resistor network, which provides a precise and stable output signal.

Whether you're developing sophisticated industrial equipment or innovative medical devices, the MPX2100A from NXP Semiconductors offers the reliability and precision you need for your pressure sensing requirements. Its combination of accuracy, temperature compensation, and robust design makes it an excellent choice for engineers and designers looking to enhance their systems with high-quality sensor technology.

You May Also Be Interested in

Amphenol Advanced Sensors
SENSOR PRESSURE
Lowest to $12.0421
ECAD model for NPC-100T
NXP / Nexperia
PRESSURE SENSOR
Lowest to $35.7576
ECAD model for MPXV6115V6U
Honeywell
SENSOR 500PSIG 0.18" 4.5V / Pressure Sensor 500PSI (3447.38kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $91.3967
ECAD model for 40PC500G2A
NXP / Nexperia
SENSOR ABS PRESS 14.5PSI MAX / 0 to 100 kPa (0 to 14.5 psi) 40 mV FULL SCALE SPAN (TYPICAL)
Need more? Email Us
ECAD model for MPX2100A
NXP / Nexperia
SENS PRESSURE 14.5 PSI MAX MPAK / Sensor
Lowest to $62.1863
ECAD model for MPXM2102AST1
TE Connectivity
WIRELESS PRESSURE GAUGE 300PSI /
Need more? Email Us
ECAD model for U5600-000005-300PA
Honeywell
SENSOR PRESS DIFF 20" H2O 4SIP / Pressure Sensor 0.72PSI (4.98kPa) Differential Male - 0.08" (2.03mm) Tube, Dual 0 mV ~ 30 mV (4.5V) 4-SIP Module
Need more? Email Us
ECAD model for DUXL20D
NXP / Nexperia
SENSOR GAUGE PRESS 14.5PSI MAX / Pressure Sensor 14.5PSI (100kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0 mV ~ 40 mV (10V) 4-SIP Module
Need more? Email Us
ECAD model for MPX2102GVP
Sensirion AG
SENSOR 0.22PSID 0.08" 16BIT 1SMD / Pressure Sensor ±0.22PSI (±1.5kPa) Differential Male - 0.08" (2.00mm) Tube, Dual 16 b 16-SMD Module
Lowest to $59.1158
ECAD model for SDP33-1500PA-TR-250PCS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention