EN
  • EN
  • DE

HCF4048BEY

Part No HCF4048BEY
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description CMOS Multifunction Expandable 8-Input Gate 16-PDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
High Level Output Current -2.4 mA
Logic Function Multi Function
Low Level Output Current 2.4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 20 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Number of Gates 1
Number of Pins 16
Propagation Delay 240 ns
Quiescent Current 5 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1061894-HCF4048BEY
Categories Logic - Gates and Inverters
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF4048BEY CAD Model

Description

STMicroelectronics HCF4048BEY Product Overview

The HCF4048BEY is a versatile integrated circuit produced by STMicroelectronics, designed to fulfill a wide range of digital logic needs. This IC belongs to the 4000 series CMOS family, which is well-known for its high noise immunity and low power consumption, making it ideal for battery-operated devices and long-term applications where power efficiency is crucial.

Key Features

  • Logic Type: The HCF4048BEY is a multifunctional 8-input multiplexer/logic unit that offers various logic operations such as AND, OR, NAND, NOR, XOR, and XNOR functions, giving designers the flexibility to implement complex logic with a single IC.
  • Supply Voltage Range: This device operates over a wide supply voltage range from 3V to 15V, accommodating various levels of logic signals and making it compatible with other logic families when used with appropriate level shifters.
  • Low Power Consumption: True to the CMOS technology, the HCF4048BEY exhibits extremely low power dissipation, ensuring energy efficiency in your electronic designs.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide the HCF4048BEY with excellent noise immunity, a critical feature for reliable performance in electrically noisy environments.
  • Output Drive Capability: This IC can source or sink currents, which is suitable for driving light loads such as LEDs or interfacing with other logic ICs.
  • Package: The HCF4048BEY comes in a standard DIP (Dual In-line Package) form, facilitating easy insertion into breadboards and sockets for prototyping or production purposes.

Applications

The HCF4048BEY is a versatile component that can be used in a variety of digital circuits. Its applications range from simple logic gate functions to more complex systems such as data processing, signal routing, control systems, and various types of computational logic. Its robustness and flexibility make it a go-to choice for electronics hobbyists, educational purposes, and professional engineers alike.

Conclusion

In summary, the STMicroelectronics HCF4048BEY is a highly functional and reliable CMOS logic IC that offers a broad spectrum of logic operations, high noise immunity, and low power consumption. Its compatibility with a wide voltage range and its ability to drive light loads make it a valuable component for a plethora of digital applications.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess