Products specifications Report Issue?

Win Source Part Number 1046529-AT42QT16C09-AU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT42QT16C09-AU CAD Model

Description

The AT42QT16C09-AU is a robust touch sensor IC from the reputable Microchip Technology, designed to bring capacitive touch capabilities to a variety of applications. This device is part of the QTouch® series, a family of touch sensors known for their reliability and ease of integration. The AT42QT16C09-AU offers a seamless user interface experience, making it an ideal choice for modern touch-sensitive applications.

Key Features

  • Channels: The chip comes with 16 channels, allowing for multiple touch points and a versatile range of touch functionalities.
  • Communication: It features an I2C interface for communication, ensuring easy connectivity with a host microcontroller.
  • Power Efficiency: Designed for low-power consumption, it is suitable for battery-powered devices, enhancing their operational lifespan.
  • Self-calibration: The AT42QT16C09-AU includes an auto-calibration function, which ensures consistent performance across various environmental conditions without the need for manual adjustments.
  • Robustness: With built-in noise immunity, the chip is engineered to function reliably in electronically noisy environments, making it a versatile choice for industrial and consumer applications.

Applications

The AT42QT16C09-AU is perfect for a range of applications where touch sensing is required. It is commonly used in home appliances, automotive interfaces, portable electronics, and industrial controls. Its flexibility and ease-of-use make it a go-to solution for designers looking to incorporate touch interfaces in their products.

Technical Specifications

  • Package: Available in a 32-VQFN (Quad Flat No-leads) package.
  • Operating Voltage: It operates within a voltage range of 1.8V to 5.5V, accommodating various system power requirements.
  • Temperature Range: The device can operate over an extended temperature range, ensuring reliability across different working environments.

Overall, the AT42QT16C09-AU from Microchip Technology is a sophisticated and adaptable touch sensor IC that offers a blend of performance, power efficiency, and ease of use for developers looking to enhance their products with touch capabilities.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
ECAD model for BA3706
NXP / Nexperia
Need more? Email Us
ECAD model for BAT26800CWRG
Panjit
SURFACE MOUNT SCHOTTKY DIODE ARR / Diode Array 2 Pair Common Cathode Schottky 30 V 200mA (DC) Surface Mount SOT-563, SOT-666
Need more? Email Us
ECAD model for BAT54CTB6_R1_00001
NXP / Nexperia
Lowest to $9.1405
ECAD model for BAT216600F127
EPCOS (TDK)
SAW Filter 307.2MHz 50 Ohm SMD 12-Pin
Need more? Email Us
ECAD model for B39311-B5251-H810
Panjit
SOD-323, SKY / Diode Schottky 70 V 200mA Surface Mount SOD-323
Lowest to $0.0240
ECAD model for BAS70WS_R1_00001
Rohm Semiconductor
Need more? Email Us
ECAD model for BA9700AF-T1
Diodes Incorporated
SWITCHING DIODE BVR <= 100V SOT2 / Diode Standard 85 V 215mA (DC) Surface Mount SOT-23-3
Lowest to $0.1936
ECAD model for BAS116Q-7-F
Panjit
SURFACE MOUNT DUAL ISOLATED OPPO / Diode Array 2 Independent Schottky 100 V 400mA Surface Mount SOT-563, SOT-666
Need more? Email Us
ECAD model for BAS100ATB6_R1_00001

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention