EN
  • EN
  • DE

AT45D161-RI

Part No AT45D161-RI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 16MBIT SPI 15MHZ 28SOIC / FLASH Memory IC 16Mbit SPI 15 MHz 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mbit
Memory Organization 528 Bytes x 4096 pages
Memory Interface SPI
Clock Frequency 15 MHz
Write Cycle Time - Word, Page 15ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.342", 8.69mm Width)
Supplier Device Package 28-SOIC
Base Product Number AT45D161
Standard Package 26
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1342637-AT45D161-RI
Ultra Librarian 3D Model Ultra Librarian AT45D161-RI CAD Model

Description

Microchip Technology AT45D161-RI DataFlash

The AT45D161-RI from Microchip Technology is a robust and high-performance DataFlash memory chip that is designed to offer a flexible and reliable storage solution for a wide range of applications. This memory device utilizes a serial peripheral interface (SPI) for communication, allowing for easy integration with a variety of microcontrollers and processors.

With a storage capacity of 16-megabits, the AT45D161-RI provides ample space for storing firmware, configuration parameters, or data logging information. Its high-speed read and write capabilities make it an excellent choice for applications requiring quick access to stored data, such as real-time systems, industrial controls, and portable devices.

One of the key features of the AT45D161-RI is its flexible erase architecture. It supports page and block erase functions, which means that users can erase and program data in small sections without affecting the rest of the memory content. This is particularly useful in situations where data needs to be updated frequently, as it minimizes the time required for these operations.

The device operates over a wide voltage range, making it suitable for battery-operated and low-power applications. Its low power consumption in standby mode further enhances its suitability for power-sensitive designs. Additionally, the AT45D161-RI is designed to withstand harsh environments and is rated for industrial temperature ranges, ensuring reliable performance under extreme conditions.

For security-sensitive applications, the AT45D161-RI provides features such as hardware and software data protection, including a write protect pin and programmable security regions. These features help to prevent unauthorized access to critical data and ensure the integrity and confidentiality of the information stored on the device.

Overall, the Microchip Technology AT45D161-RI DataFlash is a versatile and dependable memory solution that offers a combination of high capacity, fast data access, and robust security features. Its ease of use and compatibility with SPI make it a top choice for designers looking to incorporate reliable data storage into their electronic designs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess