EN
  • EN
  • DE

AT45DB321-TC

Part No AT45DB321-TC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 32MBIT SPI 13MHZ 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 13 MHz 32-TSOP
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 32-TFSOP (0.724", 18.40mm Width)
Case / Package 32-TSOP
Family Name AT45DB321
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Quantity per package 156
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911957-AT45DB321-TC
Ultra Librarian 3D Model Ultra Librarian AT45DB321-TC CAD Model

Description

Microchip Technology's AT45DB321-TC: A High-Performance DataFlash

The AT45DB321-TC from Microchip Technology is an innovative, high-performance serial DataFlash memory device that provides a versatile storage solution for a wide range of applications. With its 32-megabit capacity, this flash memory chip is designed to meet the demands of both industrial and consumer products where reliable and efficient data storage is crucial.

Key Features:

  • High-density Storage: The AT45DB321-TC offers 32-megabits of storage space, allowing for ample room to store firmware, parameters, or data logging information.
  • Serial Interface: Equipped with a serial peripheral interface (SPI), it ensures fast data transfer rates and simple integration into existing hardware designs.
  • Flexible Page Sizes: Users can select between standard DataFlash page size or opt for the power-of-2 binary page size, depending on their specific application needs.
  • Low Power Consumption: This device is optimized for low power operations, making it an excellent choice for battery-powered or power-sensitive applications.
  • Enhanced Durability: The AT45DB321-TC is built to withstand a high number of program/erase cycles, providing a reliable storage solution over the product's lifespan.
  • Security Features: It includes dedicated security registers that can be used to store sensitive information, ensuring data protection and confidentiality.

Applications:

The AT45DB321-TC is versatile and can be used in a variety of applications, including:

  • Portable devices such as GPS units and handheld gaming systems
  • Internet of Things (IoT) devices
  • Medical monitoring and diagnostic equipment
  • Industrial control systems
  • Automotive electronics

With its robust design and advanced features, the AT45DB321-TC from Microchip Technology stands out as a superior choice for designers and engineers looking for a reliable flash memory solution. Its combination of high storage capacity, flexibility, and efficiency make it an essential component in modern electronic systems.

For more detailed technical specifications and application support, visit Microchip Technology's official website or contact their customer service for assistance.

You May Also Be Interested in

Intel
Contact for details
Lowest to $192.5004
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess