EN
  • EN
  • DE

AT49F001-70PC

Part No AT49F001-70PC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 70NS 32DIP / NOR Flash Parallel 5V 1M-bit 128K x 8 70ns 32-Pin PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Style Through Hole
Package 32-DIP (0.600", 15.24mm)
Manufacturer Package 32-DIP
Win Source Part Number 769051-AT49F001-70PC
Popularity Medium
Supply and Demand Status Limited
Family Name AT49F001
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49F001-70PC CAD Model

Description

Microchip Technology AT49F001-70PC Microchip AT49F001-70PC

The AT49F001-70PC is a high-performance Flash memory component manufactured by Microchip Technology, a leading provider in the field of smart, connected, and secure embedded control solutions. This device offers a robust storage solution for a wide range of applications, including but not limited to, embedded systems, automotive electronics, and industrial control units.

The AT49F001-70PC is a 1-megabit (128K x 8) Flash memory chip that operates at a voltage range of 5V. It boasts a fast access time of 70 nanoseconds, making it suitable for high-speed microprocessor systems. The memory is organized as 128K bytes, allowing for efficient data management and storage.

One of the key features of this product is its versatility and ease of use. It supports industry-standard programming algorithms and interfaces, making it compatible with most microcontrollers and microprocessors. The AT49F001-70PC is offered in a 32-lead, 0.600" wide, plastic DIP package, which ensures its durability and reliability in various operating conditions.

The device provides a number of advanced features such as sector erase and program operations, which allow for flexible data management. The sector erase function enables erasure of specific blocks of memory, making it convenient for applications that require frequent updates of data without affecting the entire memory content. Additionally, the chip supports JEDEC standard algorithms for Flash memory programming, which simplifies the integration process with existing hardware and software platforms.

Microchip Technology is known for its commitment to quality, and the AT49F001-70PC is no exception. It is designed to withstand harsh environments and maintain data integrity, with a minimum of 10,000 write/erase cycles and a data retention period of at least 10 years. This makes it a reliable choice for mission-critical applications where data security and endurance are paramount.

In summary, the AT49F001-70PC from Microchip Technology is a versatile, high-speed Flash memory chip that delivers reliable performance for a broad array of electronic applications. Its robust feature set and compatibility with standard programming interfaces make it an excellent choice for designers and engineers looking for a dependable storage solution.

Call for price

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Toshiba Semiconductor and Storage
Lowest to $32.6415
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess