Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Read/Write
For Use With/Related Products ATA5570
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 769122-ATAB5570
Ultra Librarian 3D Model Ultra Librarian ATAB5570 CAD Model

Description

The Microchip Technology ATAB5570 is a state-of-the-art integrated circuit designed for high-performance applications in the field of Radio-Frequency Identification (RFID). This product stands out due to its advanced features and capabilities which make it an ideal choice for a wide range of RFID solutions, including access control, asset tracking, and contactless payment systems.

Key Features:

  • RFID Tag Functionality: The ATAB5570 incorporates RFID tag capabilities, enabling it to communicate wirelessly with RFID readers. It operates at a frequency of 125 kHz, which is a common standard for proximity cards and readers.
  • Memory: The device comes with a user-programmable EEPROM memory, which allows for the storage of data such as identification codes, user information, or other application-specific data.
  • Security: It includes security features to protect the stored information against unauthorized access, ensuring data integrity and confidentiality.
  • Compatibility: The ATAB5570 is designed to be compatible with industry-standard protocols, making it easy to integrate into existing RFID systems without the need for significant modifications.
  • Low Power Consumption: This product is optimized for low power consumption, which is critical for applications where the tag is expected to operate for extended periods or in power-sensitive environments.
  • Durability: The integrated circuit is built to withstand harsh conditions, ensuring reliability and longevity even in challenging environments.

Applications:

The versatility of the Microchip Technology ATAB5570 makes it suitable for a broad range of applications. It is commonly used in:

  • Access Control Systems
  • Asset Tracking Solutions
  • Contactless Smart Cards
  • Public Transportation Ticketing
  • Animal Identification

With its robust design, advanced features, and ease of integration, the Microchip Technology ATAB5570 is a top-tier choice for any RFID system developer or integrator looking to leverage the power of RFID technology for secure and efficient identification and tracking solutions.

You May Also Be Interested in

Microchip Technology
MAINBOARD LF W/AVR FOR ATA5275 / Smart RF ATA5275 LF Mainboard 125kHz Evaluation Board
Need more? Email Us
ECAD model for ATAB-LFMB-75
NXP / Nexperia
BOARD EVAL NFC PN512 VER.B /
Need more? Email Us
ECAD model for PNEV512B,699
Microchip Technology
KIT BOARD 2 RFID IDIC GIS 134KHZ / - ATA5575, ATA5577 RFID Reader 134.2kHz Evaluation Board
Need more? Email Us
ECAD model for ATARFID-EK2
STMicroelectronics
NFC/RFID EVAL M24LR 13.56MHZ / - M24LR Read/Write 13.56MHz Evaluation Board
Need more? Email Us
ECAD model for M24LR-DISCOVERY
STMicroelectronics
DISCOVERY KIT FOR THE ST25R3916
Need more? Email Us
ECAD model for ST25R3916-DISCO
STMicroelectronics
DISCOVERY KIT FOR THE ST25DV-PWM
Need more? Email Us
ECAD model for ST25DV-PWM-ESET
NXP / Nexperia
EVAL BOARD FOR PR601 / - PR601 Near Field Communication (NFC) 13.56MHz Evaluation Board
Need more? Email Us
ECAD model for PREV601M/01,699
Microchip Technology
BOARD EVAL FOR ATAB5570 / - ATA5570 Read/Write Evaluation Board
Need more? Email Us
ECAD model for ATAB5570
NXP / Nexperia
KIT REF DESIGN POS NFC CTLR
Need more? Email Us
ECAD model for SLN-POS-RDR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention