EN
  • EN
  • DE

STEVAL-IPR001V1

Part No STEVAL-IPR001V1
Manufacturer STMicroelectronics
Catalog RFID Evaluation and Development Kits, Boards
Description EVAL BOARD RFID READER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RFID Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type RFID Reader
Frequency 13.56MHz
For Use With/Related Products CRX14
Supplied Contents Board(s)
Other Names 497-5518
Standard Package 1
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283226-STEVAL-IPR001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPR001V1 CAD Model

Description

STEVAL-IPR001V1 - Programmable Dual Motor Control Module

The STEVAL-IPR001V1 from STMicroelectronics is a highly integrated and programmable dual motor control module designed for a wide range of motion control applications. This advanced module is part of ST's evaluation product line, aimed at providing developers and engineers with a robust platform for testing, prototyping, and development of motor control solutions.

At the heart of the STEVAL-IPR001V1 is ST's innovative technology tailored for precise and efficient motor control. It supports various motor types, including brushless DC (BLDC), permanent magnet synchronous motors (PMSM), and stepper motors, making it a versatile choice for projects that require reliable and dynamic motor operations.

Key features of the STEVAL-IPR001V1 include:

  • Integrated dual motor control capability, enabling the simultaneous and independent control of two motors.
  • Advanced motion control algorithms embedded in the firmware, facilitating smooth and accurate motor operations.
  • Flexible communication interfaces, including CAN, UART, and SPI, allowing for easy integration with other systems and peripherals.
  • User-friendly configuration and tuning via a dedicated PC software tool, ensuring quick setup and adjustments to meet specific application requirements.
  • On-board debugging and programming features, streamlining the development process and reducing time to market.
  • Protection features such as overcurrent, overvoltage, and thermal protection, increasing system reliability and safety.

The module's compact design and comprehensive development ecosystem make it an ideal solution for applications such as industrial automation, robotics, electric vehicles, and any system that requires sophisticated motor control. With the STEVAL-IPR001V1, engineers can leverage STMicroelectronics' expertise in motor control to accelerate the development of their applications and achieve optimal performance.

Overall, the STEVAL-IPR001V1 is a testament to STMicroelectronics' commitment to providing advanced and accessible technologies for the ever-evolving demands of the motor control industry.

You May Also Be Interested in

STMicroelectronics
RFID TRANSPONDER TOOL
Need more? Email Us
NXP / Nexperia
BOARD EVAL NFC PN533
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR THE ST25R3916
Need more? Email Us
STMicroelectronics
NFC/RFID EVAL M24LR 13.56MHZ / - M24LR Read/Write 13.56MHz Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC519LC4
Need more? Email Us
NXP / Nexperia
KIT REF DESIGN POS NFC CTLR
Need more? Email Us
Microchip Technology
BOARD EVAL FOR ATAB5570 / - ATA5570 Read/Write Evaluation Board
Need more? Email Us
ON Semiconductor
SMART PASSIVE SENSOR SYST
Need more? Email Us
STMicroelectronics
STARTER KIT M24LR-64-R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess