EN
  • EN
  • DE

STARTKIT-M24LR-A

Part No STARTKIT-M24LR-A
Manufacturer STMicroelectronics
Catalog RFID Evaluation and Development Kits, Boards
Description STARTER KIT M24LR-64-R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RFID Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type RFID Reader
Frequency 13.56MHz
For Use With/Related Products M24LR-64-R
Supplied Contents Board(s)
Other Names 497-10480
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1283225-STARTKIT-M24LR-A
Ultra Librarian 3D Model Ultra Librarian STARTKIT-M24LR-A CAD Model

Description

Introducing the STARTKIT-M24LR-A Discovery Kit from STMicroelectronics

The STARTKIT-M24LR-A is a comprehensive starter kit designed by STMicroelectronics to facilitate the development and testing of RFID and NFC applications. This discovery kit is centered around the M24LR series of dynamic NFC/RFID tags, which combine the ease of NFC with the power of long-range RFID technology, providing users with a versatile and high-performance solution for wireless data transfer and remote system management.

Key Features of the STARTKIT-M24LR-A:

  • Dynamic NFC/RFID Tag ICs: At the heart of the kit is the M24LR64E-R, a dual-interface EEPROM that communicates both through an ISO 15693 RF interface and an I2C serial interface. This allows for a wide range of applications, from simple data storage to complex wireless sensing and control.
  • Energy Harvesting Capabilities: The M24LR series supports energy harvesting, enabling the powering of external devices without the need for a battery, which is a breakthrough for creating sustainable and maintenance-free systems.
  • Antenna Design Flexibility: The kit includes antennas optimized for various applications, providing developers with the flexibility to design custom antenna shapes and sizes to fit specific needs.
  • Comprehensive Development Tools: The STARTKIT-M24LR-A comes with a suite of development tools, including software libraries and example applications, which help accelerate the design process and reduce time-to-market.
  • User-Friendly Interface: An easy-to-use graphical user interface (GUI) software allows for straightforward demonstration and testing of the M24LR's capabilities, making it accessible even for those with limited RFID experience.

The STARTKIT-M24LR-A is an ideal starting point for engineers and developers looking to explore the possibilities of NFC/RFID technology in their products. Whether it's for asset tracking, smart labeling, or wireless sensor networks, this discovery kit provides a solid foundation for creating innovative and efficient wireless solutions.

STMicroelectronics' commitment to providing advanced technology solutions is evident in the STARTKIT-M24LR-A. It is a testament to the company's dedication to enabling developers to bring cutting-edge products to the market quickly and efficiently.

You May Also Be Interested in

STMicroelectronics
DISCOVERY KIT FOR THE ST25R3916
Need more? Email Us
STMicroelectronics
EVAL BOARD RFID READER
Need more? Email Us
Microchip Technology
MAINBOARD LF W/AVR FOR ATA5275 / Smart RF ATA5275 LF Mainboard 125kHz Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LNA MMIC HMC717
Need more? Email Us
Microchip Technology
BOARD DEV ANT DRVR TPM ATA5276
Need more? Email Us
NXP / Nexperia
BOARD EVAL NFC PN512 VER.B /
Need more? Email Us
NXP / Nexperia
BOARD EVAL NFC PN533
Need more? Email Us
NXP / Nexperia
KIT REF DESIGN POS NFC CTLR
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR THE ST25DV-PWM
Lowest to $20.3014

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess