EN
  • EN
  • DE

MFRC63103HNE

Part No MFRC63103HNE
Manufacturer NXP / Nexperia
Catalog RFID Evaluation and Development Kits, Boards
Description CL READER IC'S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards
Mfr NXP
Package Tray
Product Status Active
Type Near Field Communication (NFC)
Frequency 13.56MHz
For Use With/Related Products MFRC631
Supplied Contents Board(s)
Base Product Number MFRC63103
Standard Package 490 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 884554-MFRC63103HNE
Ultra Librarian 3D Model Ultra Librarian MFRC63103HNE CAD Model

Description

The NXP MFRC63103HNE is a high-performance contactless reader IC designed for a wide range of applications in the proximity communication field. This integrated circuit is part of NXP's renowned MFRC family, known for its reliability and advanced features in the RFID and NFC technology space.

Key Features

  • Multi-protocol support: The MFRC63103HNE is capable of handling various contactless communication methods, including ISO/IEC 14443 A/MIFARE, ISO/IEC 14443 B, and FeliCa, making it versatile for different use cases.
  • High-speed communication: With data rates up to 848 kbit/s, this product ensures swift data transfer, enhancing the user experience in applications such as payment systems or public transport ticketing.
  • Advanced security features: It includes a range of security features such as support for cryptographic algorithms and secure key storage, which are essential for applications requiring secure data exchanges.
  • Energy efficiency: The MFRC63103HNE is designed with power-saving modes, making it suitable for battery-operated devices where power consumption is critical.

Applications

The versatility of the MFRC63103HNE makes it an excellent choice for various applications including:

  • Banking and payment systems
  • Public transportation ticketing
  • Access control systems
  • Loyalty programs and membership services
  • NFC-enabled devices and smart city infrastructure

Technical Specifications

At the core of the MFRC63103HNE's technical prowess are specifications that cater to demanding environments:

  • Supply voltage: 2.5V to 3.3V
  • Temperature range: -25°C to +85°C
  • Package: HVQFN32

With its robust feature set, the NXP MFRC63103HNE is engineered to deliver high performance and security, ensuring seamless integration into a variety of contactless communication systems.

You May Also Be Interested in

STMicroelectronics
DISCOVERY KIT FOR THE ST25DV-PWM
Lowest to $20.3014
Microchip Technology
BOARD EVAL FOR ATAB5570 / - ATA5570 Read/Write Evaluation Board
Need more? Email Us
Microchip Technology
KIT DEMO LF IDIC 125KHZ / - T/TK5551, e/TK5530, T5554, ATA5558, 5567, 5570, T5557 RFID Reader 125kHz Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD RFID READER
Need more? Email Us
Microchip Technology
BOARD DEV ANT DRVR TPM ATA5276
Need more? Email Us
ON Semiconductor
SMART PASSIVE SENSOR SYST
Need more? Email Us
STMicroelectronics
STARTER KIT M24LR-64-R
Need more? Email Us
NXP / Nexperia
KIT EVAL I.CODE RFID 13.56MHZ / Smart Label Read/Write Device evaluation kit
Need more? Email Us
NXP / Nexperia
CL READER IC'S
Lowest to $8.6260

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6260 $51.7560
15+ $7.0778 $106.1670
22+ $6.8566 $150.8452
31+ $6.6354 $205.6974
39+ $6.4142 $250.1538
53+ $5.7507 $304.7871
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,084 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess