Products specifications

Category Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series SmartRF®
Package Box
Product Status Obsolete
Type LF Antenna Driver
Frequency 125kHz
For Use With/Related Products ATA5276
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 63383-ATAB5276
Ultra Librarian 3D Model Ultra Librarian ATAB5276 CAD Model

Description

Microchip Technology ATAB5276 Product Overview

The Microchip Technology ATAB5276 is a highly integrated and versatile microcontroller that is part of Microchip's renowned family of embedded control solutions. Designed to cater to a wide range of applications, this product stands out for its exceptional performance, low power consumption, and robust security features.

Key Features:

  • Advanced Core: The ATAB5276 is powered by a high-performance core that ensures efficient processing of tasks with greater speed and reliability. This makes it suitable for complex applications that require quick data processing and real-time operations.
  • Memory: It comes equipped with ample memory resources, including Flash, EEPROM, and SRAM, providing developers with the flexibility to implement intricate programs and data storage without the need for external memory components.
  • Connectivity: With its diverse range of connectivity options such as SPI, I2C, USART, and USB interfaces, this microcontroller enables seamless communication with peripheral devices and other integrated circuits, facilitating the development of connected solutions.
  • Power Efficiency: The ATAB5276 boasts power-saving modes that significantly reduce power consumption during idle periods, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Analog Features: It includes analog components like ADCs, DACs, and comparators, providing the capability to interface with analog sensors and perform signal conditioning tasks directly on-chip.
  • Security: Security is a paramount feature of the ATAB5276, offering hardware-based security functions to protect against unauthorized access and ensure data integrity. This is crucial for applications that handle sensitive information or require secure boot and authentication.

Applications:

The ATAB5276 is a versatile microcontroller that can be used in a variety of applications, including but not limited to industrial control systems, automotive electronics, smart home devices, and IoT endpoints. Its robust feature set also makes it suitable for medical devices, consumer electronics, and security systems.

Support and Resources:

Microchip Technology provides extensive support and resources for the ATAB5276, including development tools, software libraries, and application notes. This ensures that engineers can rapidly develop and bring to market innovative products using the ATAB5276 microcontroller.

You May Also Be Interested in

Microchip Technology
MAINBOARD LF W/AVR FOR ATA5275 / Smart RF ATA5275 LF Mainboard 125kHz Evaluation Board
Need more? Email Us
ECAD model for ATAB-LFMB-75
Analog Devices Inc.
BOARD EVAL LNA MMIC HMC717
Need more? Email Us
ECAD model for 122416-HMC717LP3
Microchip Technology
KIT BOARD 2 RFID IDIC GIS 134KHZ / - ATA5575, ATA5577 RFID Reader 134.2kHz Evaluation Board
Need more? Email Us
ECAD model for ATARFID-EK2
ON Semiconductor
SMART PASSIVE SENSOR SYST
Need more? Email Us
ECAD model for SPSDEVK1MT-GEVK
NXP / Nexperia
CL READER IC'S
Lowest to €7.8333
ECAD model for MFRC63103HNE
NXP / Nexperia
KIT REF DESIGN POS NFC CTLR
Need more? Email Us
ECAD model for SLN-POS-RDR
NXP / Nexperia
BOARD EVAL NFC PN512 VER.B /
Need more? Email Us
ECAD model for PNEV512B,699
NXP / Nexperia
BOARD EVAL NFC PN533
Need more? Email Us
ECAD model for PNEV533D,699
NXP / Nexperia
KIT EVAL I.CODE RFID 13.56MHZ / Smart Label Read/Write Device evaluation kit
Need more? Email Us
ECAD model for SLEV400/HAB,122

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention