EN
  • EN
  • DE

ATC24LC02

Part No ATC24LC02
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017519-ATC24LC02
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATC24LC02 CAD Model

Description

Microchip Technology ATC24LC02 Product Overview

The ATC24LC02 is a high-performance, 2-Kb I2C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer, Microchip Technology. This memory chip is designed for optimized data storage that can be electrically erased and reprogrammed, making it ideal for a wide range of applications that require low-power and high-endurance non-volatile memory storage.

Key Features:

  • Memory Size: 2 Kbits (256 x 8)
  • Interface: I2C (2-wire serial interface), supports 1 MHz protocol
  • Operating Voltage: 2.5V to 5.5V, accommodating a broad range of applications
  • Write Cycle Time: 5 ms max, for efficient data management
  • Endurance: 1 million write cycles, ensuring reliable performance over the product's lifespan
  • Data Retention: 200 years, providing long-term data storage security

Applications:

The ATC24LC02 is versatile and can be used in various applications such as:

  • Industrial and automotive electronics
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Data logging systems

Package Options and Temperature Ranges:

This EEPROM is available in several package options, including the small 8-lead PDIP, SOIC, TSSOP, and MSOP packages, which are suitable for space-constrained applications. It operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +85°C) temperature ranges, ensuring reliable operation in various environments.

Additional Features:

Microchip's ATC24LC02 includes additional features such as a built-in write protection mechanism to prevent inadvertent data overwrites. The device also supports a page write buffer, allowing multiple bytes to be programmed in a single write cycle, enhancing data throughput and system efficiency.

With its robust design and comprehensive feature set, the Microchip ATC24LC02 EEPROM is an excellent choice for designers looking for a reliable and flexible non-volatile memory solution.

You May Also Be Interested in

Kemet
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess