EN
  • EN
  • DE

A60HX6112SSLPQT

Part No A60HX6112SSLPQT
Manufacturer Hoffman Enclosures, Inc.
Catalog OEM Parts (A - B)
Description SS 2-Dr Type 4X Disc Encl; 60.06x61.31x12.06; SS Type 304
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1063758-A60HX6112SSLPQT
Categories OEM Parts(A-B)
Manufacturer Hoffman Enclosures, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A60HX6112SSLPQT CAD Model

Description

The A60HX6112SSLPQT is an enclosure manufactured by Hoffman Enclosures, Inc. It's designed to protect electrical and electronic components in various industrial and commercial environments. Hoffman enclosures are known for their robust construction and ability to withstand harsh conditions.

Applications

  • Housing electrical controls in manufacturing facilities
  • Protecting sensitive electronics in outdoor installations
  • Enclosing instrumentation in process control systems
  • Protecting network equipment in remote locations
  • Serving as a junction box for wiring in industrial settings

Features

  • Stainless steel construction for corrosion resistance
  • Sealed design to protect against dust, water, and other contaminants
  • Lockable door or cover for security
  • Mounting provisions for easy installation
  • Specific dimensions (A60HX6112SSLPQT likely indicates a size of approximately 60" x 6" x 12", but this should be verified)

Benefits

  • Extended lifespan of enclosed components due to environmental protection
  • Reduced downtime due to equipment failures caused by contaminants
  • Increased safety through secure enclosure of electrical components
  • Simplified installation with convenient mounting options
  • Reduced maintenance costs

Additional Details

The 'SS' in the part number indicates stainless steel construction. 'LPQT' might refer to a specific paint or coating applied to the enclosure, or other specific feature of the product. The NEMA rating (National Electrical Manufacturers Association) of the enclosure dictates the environments it can withstand. Common NEMA ratings for Hoffman enclosures include NEMA 4, 4X, and 12, each providing different levels of protection against water, dust, and corrosion. To confirm the exact dimensions, NEMA rating, and other specifications, consult the official Hoffman Enclosures datasheet for the A60HX6112SSLPQT part number.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess