EN
  • EN
  • DE

XC61FN2752MR-G

Part No XC61FN2752MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Description Voltage Detector 2.754V 1.6V to 6V 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988406-XC61FN2752MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61FN2752MR-G CAD Model

Description

The XC61FN2752MR-G is a voltage detector IC manufactured by Torex Semiconductor. It is designed to monitor the supply voltage and provide a reset signal to a microcontroller or other digital circuit when the voltage drops below a certain threshold. This helps to prevent malfunctions and data corruption caused by low voltage conditions.

Applications:

  • Microcontroller-based systems: Monitoring the supply voltage and providing a reset signal to the microcontroller.
  • Battery-powered devices: Preventing deep discharge of the battery by shutting down the system when the voltage drops below a critical level.
  • Power supply monitoring: Monitoring the output voltage of a power supply and providing an alarm signal when the voltage is out of range.
  • Safety-critical systems: Ensuring reliable operation of safety-critical systems by detecting and responding to low voltage conditions.
  • Data storage devices Protecting data from corruption by detecting low voltage conditions during write operations.

Features:

  • Accurate detection voltage: Provides accurate and reliable detection of low voltage conditions.
  • Low power consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Small package size: Available in a compact package, reducing board space requirements.
  • Hysteresis: Includes hysteresis to prevent oscillation around the detection threshold.
  • Open drain output: Provides an open drain output, allowing for flexible connection to other circuits.

Benefits:

  • Prevention of malfunctions: Detects and responds to low voltage conditions, preventing malfunctions and data corruption.
  • Extended battery life: Low power consumption extends battery life in portable devices.
  • Compact design: Small package size reduces board space requirements, enabling smaller and more compact designs.
  • Reliable operation: Hysteresis prevents oscillation and ensures reliable operation.
  • Flexibility: Open drain output allows for flexible connection to other circuits.

Additional Details:

The XC61FN2752MR-G is available with various detection voltage thresholds to meet the requirements of different applications. It also features a built-in delay circuit to prevent false resets caused by transient voltage drops. Refer to the Torex Semiconductor datasheet for detailed specifications and application information. The specific threshold voltage and hysteresis are specified in the datasheet.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5481 $60.2910
260+ $0.4498 $116.9480
400+ $0.4357 $174.2800
550+ $0.4216 $231.8800
710+ $0.4076 $289.3960
950+ $0.3654 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,790 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess