EN
  • EN
  • DE

TQP4M9071

Part No TQP4M9071
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description RF Attenuator, Digital, 0 - 4 GHz, 31.5 dB, 6-bit, 0.5 dB LSB, QFN 4x4mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033384-TQP4M9071
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TQP4M9071 CAD Model

Description

The TQP4M9071 is a high-performance, fully integrated front-end module (FEM) designed by Qorvo for various wireless communication applications. It combines a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch into a single compact package. This FEM is designed to operate in the 902-928 MHz frequency band, making it suitable for applications such as smart metering, industrial control, and IoT devices. The integration of multiple components minimizes external matching requirements and simplifies system design.

Applications

  • Smart Metering: Enables reliable wireless communication for automatic meter reading (AMR) and smart grid applications.
  • Industrial Control: Facilitates wireless control and monitoring of industrial equipment and processes.
  • Internet of Things (IoT): Supports wireless connectivity for a wide range of IoT devices, including sensors, actuators, and controllers.
  • Wireless Sensor Networks (WSN): Provides a compact and efficient solution for wireless sensor nodes in environmental monitoring, agriculture, and other applications.
  • ISM Band Radios: Used in various industrial, scientific, and medical (ISM) band radio applications requiring reliable wireless communication.

Features

  • Integrated PA, LNA, and T/R Switch: Combines all essential front-end components into a single package, reducing board space and simplifying design.
  • High Output Power: Delivers high output power for extended communication range and improved link reliability.
  • Low Noise Figure: Features a low noise figure for improved receiver sensitivity and signal-to-noise ratio.
  • High Efficiency: Offers high power efficiency to minimize power consumption and extend battery life in portable devices.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits

  • Simplified Design: The integrated design reduces external matching requirements, simplifying system design and reducing time-to-market.
  • Improved Performance: High output power and low noise figure improve communication range and link reliability.
  • Reduced Board Space: The compact package minimizes board space requirements, allowing for smaller and more portable devices.
  • Extended Battery Life: High power efficiency minimizes power consumption and extends battery life in portable applications.
  • Cost-effectiveness: The integrated design reduces the number of external components required, resulting in a lower overall system cost.

Technical Specifications: The TQP4M9071 operates in the 902-928 MHz frequency range. It provides a high output power level. It features a low noise figure. The specific values depend on the operating conditions and can be found in the device's datasheet provided by Qorvo.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,603 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess