Products specifications

Win Source Part Number 1042283-A705NFT330
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A705NFT330 CAD Model

Description

The 1042283-A705NFT330 is an OEM part manufactured by ADI Electronics.

You May Also Be Interested in

Taiwan Semiconductor
Sub SMA, 1000mW, 6%, Zener Diode
Lowest to $0.0918
ECAD model for BZD27C20P RU
NXP / Nexperia
Need more? Email Us
ECAD model for BX384C3V9
STMicroelectronics
Diode BYV27-200V Uf Rect SOD57
Need more? Email Us
ECAD model for BYT01-200
Vishay
Diode Switching 600V 1.5A 2-Pin SMA T/R
Need more? Email Us
ECAD model for BYG20JHE3/TR
Inchange Semiconductor Company Limited
Need more? Email Us
ECAD model for BUW41A
AVX Corp/Kyocera Corp
CAP 68MF -20% +80% 5.5V SMD / 68 mF (EDLC) Supercapacitor 5.5 V BZ05, 3 Lead 125mOhm 1000 Hrs @ 70°C
Need more? Email Us
ECAD model for BZ055A683ZSB
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 10 V 200 mW ±2% Surface Mount SOD-323
Lowest to $0.0353
ECAD model for BZT52-B10S_R1_00001
Siemens
Need more? Email Us
ECAD model for BUZ91AF
Taiwan Semiconductor
SOD-323F, 200mW, 2%, Small Signal Zener Diode
Lowest to $0.0423
ECAD model for BZT52B6V8S RR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention