EN
  • EN
  • DE

BZT52B6V8S RR

Part No BZT52B6V8S RR
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (A - B)
Description SOD-323F, 200mW, 2%, Small Signal Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1050284-BZT52B6V8S RR
Categories OEM Parts(A-B)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZT52B6V8S RR CAD Model

Description

The BZT52B6V8S RR is a surface-mount Zener diode manufactured by Taiwan Semiconductor. This diode is designed to provide voltage regulation in a variety of electronic circuits. The 6V8 designation indicates a Zener voltage of 6.8 volts. The device is part of the BZT52 series, known for its compact size and reliable performance in voltage regulation applications.

Applications

  • Voltage Regulation: Maintaining a stable voltage in electronic circuits despite variations in input voltage or load current.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limiting the voltage to a specific level in signal processing applications.
  • Reference Voltage: Providing a stable reference voltage for analog circuits and power supplies.
  • Low-Power DC-DC Conversion: Used as a voltage reference in simple DC-DC converters.

Features

  • Zener Voltage: Provides a stable 6.8V Zener voltage.
  • Surface Mount Package: Allows for efficient assembly on printed circuit boards.
  • Low Leakage Current: Minimizes current leakage in the reverse bias condition.
  • High Surge Capability: Can withstand high surge currents without damage.
  • Fast Response Time: Quickly clamps voltage transients to protect downstream components.

Benefits

  • Stable Voltage Regulation: Ensures consistent performance of connected circuits by maintaining a stable voltage.
  • Overvoltage Protection: Protects sensitive components from damage caused by voltage spikes and surges.
  • Compact Design: Small package size allows for integration into space-constrained designs.
  • Reliable Performance: Provides reliable voltage regulation in various operating conditions.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage regulation and overvoltage protection.

Additional Details

The BZT52B6V8S RR is typically housed in a SOD-323 surface-mount package. Key electrical characteristics include the Zener voltage, Zener impedance, reverse leakage current, and power dissipation, all detailed in the datasheet. Taiwan Semiconductor provides information on the diode's temperature coefficient and dynamic impedance. It's crucial to refer to the datasheet for specific thermal resistance values to ensure the diode is operated within its safe temperature limits. The 'RR' suffix may indicate specific packaging or tape and reel options. Utilizing proper PCB layout techniques, such as minimizing trace lengths and using a ground plane, is essential for minimizing noise and ensuring optimal performance. Input and output bypass capacitors may be used to further improve stability and reduce noise. Adhering to the recommended soldering profile during assembly is crucial to avoid damage to the component.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1,430+ $0.0404 $57.7720
3,475+ $0.0333 $115.7175
5,380+ $0.0323 $173.7740
7,410+ $0.0312 $231.1920
9,580+ $0.0302 $289.3160
12,825+ $0.0270 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,000 pieces
MOQ: 1430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess