The BUZ91AF is an N-channel enhancement mode power MOSFET from Siemens (now Infineon Technologies). It is designed for high-voltage, high-speed switching applications. This MOSFET is known for its robust design and ability to handle significant power dissipation.
Applications
- Switching power supplies
- Motor control
- Inverters
- DC-DC converters
- Solid-state relays
Features
- N-Channel Enhancement Mode
- High voltage capability
- Fast switching speeds
- Avalanche rated
- Isolated Mounting Tab
Benefits
- Efficient power conversion due to low on-resistance
- Reliable operation in harsh environments
- Simplified drive circuitry
- Reduced switching losses
- Improved system efficiency
Technical Specifications
The BUZ91AF features a drain-source voltage (Vds) of up to 500V, a continuous drain current (Id) of up to 4.2A, and a pulsed drain current (Idm) of up to 16.8A. It has a gate-source voltage (Vgs) rating of ±20V. The MOSFET exhibits a typical on-resistance (Rds(on)) of 1.8 Ohms at Vgs=10V. It also boasts a total gate charge (Qg) of around 15nC and a power dissipation (Pd) of 80W. The device is typically supplied in a TO-220 package, which allows for efficient heat dissipation.
The BUZ91AF is suitable for applications requiring high voltage and fast switching, making it a reliable choice for various power electronics designs. Its avalanche rating further enhances its robustness in inductive switching applications.