EN
  • EN
  • DE

ATF16V8B-10PC

Part No ATF16V8B-10PC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 10NS 20DIP / 16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 16V8
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed 10 ns
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number ATF16V8B
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566494-ATF16V8B-10PC
Ultra Librarian 3D Model Ultra Librarian ATF16V8B-10PC CAD Model

Description

Product Overview: ATF16V8B-10PC

The ATF16V8B-10PC is a high-performance CMOS (Electrically-Erasable Programmable Logic Device) EEPLD manufactured by Microchip Technology. This device is designed to offer the versatility of programmable logic alongside the performance and reliability expected from Microchip products. The ATF16V8B-10PC is part of the well-established PLD family and is widely used in a variety of digital logic applications.

Key Features

  • High-Density Design: The ATF16V8B-10PC incorporates 8 macrocells that provide a gate density of 250 gates, allowing for the implementation of complex logic functions in a single chip.
  • High-Speed Performance: With a 10 ns propagation delay, this device is optimized for high-speed applications, ensuring minimal signal lag and swift logic operations.
  • Low Power Consumption: The low power consumption of this EEPLD makes it ideal for power-sensitive designs, contributing to overall system efficiency.
  • Reprogrammable and Erasable: As an EEPLD, the ATF16V8B-10PC can be electrically erased and reprogrammed, which provides flexibility for design iterations and updates.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 4.5V to 5.5V, accommodating various levels of power supply stability.

Applications

The ATF16V8B-10PC is suitable for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunications
  • Consumer electronics
  • Computer peripherals
  • Security systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the ATF16V8B-10PC is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected by designers and engineers across various industries.

Product Code Explanation

The product code ATF16V8B-10PC provides specific information about the device:

  • ATF: Microchip's Advanced Technology Family of PLDs
  • 16V8B: Indicates the device type, with 16 indicating the number of inputs/outputs and 8 the number of macrocells
  • 10: The maximum propagation delay in nanoseconds
  • PC: The package type, in this case, a plastic DIP (Dual In-line Package)

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 10NS 24DIP
Need more? Email Us
Texas Instruments
IC PLD 5NS 20DIP / HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Lowest to $12.7831
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24CDIP / SPLD PAL Family 5V 24-Pin CDIP Tube
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess