EN
  • EN
  • DE

ATMEGA1280-16AUR

Part No ATMEGA1280-16AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 100TQFP / AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 86
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATMEGA1280
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA1280-16AURCT,ATMEGA1280-16AURTR,ATMEGA128016AUR,ATMEGA1280-16AURDKR,ATMEGA1280-16AUR-ND
Standard Package 1,500
Win Source Part Number 1322606-ATMEGA1280-16AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA1280-16AUR CAD Model

Description

The ATMEGA1280-16AUR is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology. Combining 128KB ISP flash memory, 8KB SRAM, and 4KB EEPROM, the ATMEGA1280 is a powerhouse for applications requiring large program memory and high-speed processing. This microcontroller operates at a frequency of up to 16MHz and is designed to execute powerful instructions in a single clock cycle, enabling optimized performance when it comes to power consumption versus processing speed.

Key Features:

  • Advanced RISC Architecture: With 135 powerful instructions, most executable in a single clock cycle, the ATMEGA1280-16AUR delivers a balanced approach to speed and power efficiency.
  • Memory: A substantial 128KB of in-system programmable flash, 8KB SRAM, and 4KB EEPROM make this microcontroller ideal for applications that require ample space for complex programs and data storage.
  • JTAG Interface: The inclusion of JTAG (Joint Test Action Group) interface supports extensive debugging and programming options.
  • Peripherals: It boasts a range of peripherals including 4 UARTs, a 10-bit ADC with 16 channels, an 8-channel PWM, and a 16MHz crystal oscillator.
  • Power Efficiency: Operating between 4.5-5.5V, the device features multiple power-saving modes which enhance the efficiency of battery-operated applications.

Applications:

The ATMEGA1280-16AUR is versatile and can be used in a variety of applications, such as:

  • Industrial control systems
  • Medical devices
  • Automotive applications
  • Robotics
  • Home automation and smart appliances

Package and Quality:

Supplied in a 64-TQFP (Thin Quad Flat Package), the ATMEGA1280-16AUR is suitable for surface-mount technology, ensuring compact and reliable integration into various designs. It is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. Microchip Technology's commitment to quality means that this microcontroller is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4128 $67.2384
6+ $18.3900 $110.3400
9+ $17.8153 $160.3377
12+ $17.2406 $206.8872
16+ $16.6660 $266.6560
21+ $14.9419 $313.7799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,490 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess