EN
  • EN
  • DE

ATMEGA1608-MUR

Part No ATMEGA1608-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32VQFN / AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series megaAVR® 0, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATMEGA1608
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1354268-ATMEGA1608-MUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA1608-MUR CAD Model

Description

Microchip Technology ATMEGA1608-MUR Overview

The ATMEGA1608-MUR is a high-performance, low-power microcontroller from Microchip Technology's renowned ATmega family. This microcontroller is designed to execute powerful instructions in a single clock cycle, enabling the device to achieve throughputs approaching 1 MIPS per MHz. This balance of performance and power consumption makes the ATMEGA1608-MUR an ideal choice for a wide array of embedded applications.

Key Features

  • Advanced RISC Architecture: The ATMEGA1608-MUR boasts a 16-bit, advanced RISC architecture that allows for efficient processing and fast execution of instructions, making it perfect for applications requiring quick response times and complex computations.
  • Memory: It comes equipped with 16KB of in-system self-programmable flash, 2KB SRAM, and 256 Bytes of EEPROM. This combination provides ample space for application code and data storage, ensuring flexibility in programming and data retention.
  • Peripherals: A rich set of peripherals is integrated into the ATMEGA1608-MUR, including multiple serial communication modules, a 10-bit ADC with internal voltage reference, and multiple timers/counters. These peripherals support a variety of functions, from motor control to sensor interfacing, without the need for additional components.
  • Power Efficiency: Designed for power-sensitive applications, it features multiple sleep modes that minimize power consumption during idle periods. This makes it particularly suitable for battery-operated devices.
  • Packaging: The device is available in a 24-pin QFN package, which is not only space-efficient but also offers good thermal performance for applications that may generate significant heat.

Applications

The versatility of the ATMEGA1608-MUR allows it to be used in a diverse range of applications, including but not limited to industrial control systems, consumer electronics, automotive, and Internet of Things (IoT) devices. Its robust design and extensive feature set enable developers to create sophisticated and reliable systems with reduced development time and cost.

Conclusion

In summary, the ATMEGA1608-MUR from Microchip Technology is a powerful microcontroller that combines efficiency, flexibility, and a wide range of integrated peripherals. Its advanced architecture and power-saving features make it an excellent choice for designers looking to create high-performance, energy-efficient embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2916 $51.6640
85+ $1.2083 $102.7055
130+ $1.1667 $151.6710
185+ $1.0833 $200.4105
240+ $1.0417 $250.0080
300+ $1.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,080 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess