Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
Manufacturer Microchip Technology
Series AVR® ATmega
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name ATMEGA16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATMEGA16U2-AURCT, 1611-ATMEGA16U2-AURDKR-ND, 1611-ATMEGA16U2-AURTRINACTIVE, 1611-ATMEGA16U2-AURCTINACTIVE, 1611-ATMEGA16U2-AURDKRINACTIVE, ATMEGA16U2-AURCT, 1611-ATMEGA16U2-AURTR, ATMEGA16U2-AUR-ND, ATMEGA16U2-AURTR, 1611-ATMEGA16U2-AURTR-ND, 1611-ATMEGA16U2-AURCT-ND, ATMEGA16U2-AURDKR, 1611-ATMEGA16U2-AURDKR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912094-ATMEGA16U2-AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA16U2-AUR CAD Model

Description

Microchip Technology ATMEGA16U2-AUR Overview

The ATMEGA16U2-AUR is a high-performance microcontroller from Microchip Technology's popular AVR® series. This powerful MCU is designed to offer a perfect blend of power efficiency and processing capability, making it an ideal choice for a wide range of applications in the embedded systems domain. With its advanced RISC architecture, the ATMEGA16U2-AUR delivers enhanced performance with low power consumption, ensuring that your projects are both energy-efficient and robust.

Key Features

  • Advanced RISC Architecture: At its core, the ATMEGA16U2-AUR boasts a 16-bit, high-performance, and low-power AVR 8-bit microcontroller, which offers a seamless and responsive computing experience.
  • Memory Capacity: It comes with 16KB of in-system self-programmable flash program memory, 512 Bytes EEPROM, and 1KB SRAM. This memory configuration allows for efficient data storage and retrieval, ensuring smooth operation.
  • USB 2.0 Full-speed/Low Speed Device Module: The microcontroller includes a USB controller that supports data transfer rates of up to 12 Mbps, enabling quick and reliable communication with other devices.
  • Peripheral Features: The ATMEGA16U2-AUR is equipped with a range of peripherals, including a 10-bit ADC with 12 channels, USART, SPI, and I2C interfaces, which provide versatile connectivity options.
  • Operating Conditions: This microcontroller operates across a wide voltage range of 2.7 - 5.5V and can withstand industrial temperature ranges from -40°C to 85°C.
  • Package: The device is available in a 32-lead TQFP package, ensuring a compact footprint for space-constrained applications.

Applications

The versatility of the ATMEGA16U2-AUR makes it suitable for an array of applications including USB interface systems, sensor monitoring, industrial control systems, automotive applications, and custom embedded solutions. Its robust design and rich set of features ensure that it can meet the demands of both complex and straightforward projects alike.

Conclusion

In summary, the ATMEGA16U2-AUR from Microchip Technology is a highly capable microcontroller that strikes an excellent balance between power efficiency and processing power. It is designed to cater to the needs of modern embedded systems and is backed by Microchip's reputation for reliability and support. Whether you're developing a sophisticated industrial system or a simple hobbyist project, the ATMEGA16U2-AUR is a choice worth considering.

You May Also Be Interested in

Microchip Technology
Lowest to €1.7680
ECAD model for PIC24LC00-I/SN
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to €4.4270
ECAD model for PIC24HJ128GP206-I/PT
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to €6.4804
ECAD model for PIC32MX695F512H-80I/PT
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to €0.2737
ECAD model for HAT1054R
Microchip Technology
Lowest to €2.1233
ECAD model for PIC24LC256-I/SM
Renesas Electronics America
RENESAS MCU
Need more? Email Us
ECAD model for R5F64165PFD
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to €118.7488
ECAD model for PIC32MX575F512LT-80I/PF
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to €11.3808
ECAD model for PIC24HJ128GP502-I/MM

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ €6.6572 €46.6003
17+ €5.4623 €92.8593
26+ €5.2916 €137.5813
36+ €5.1209 €184.3512
46+ €4.9502 €227.7108
62+ €4.4382 €275.1657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,650 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention