EN
  • EN
  • DE

ATMEGA644P-20AUR

Part No ATMEGA644P-20AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Part Number Series ATMEGA644P
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802633-ATMEGA644P-20AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA644P-20AUR CAD Model

Description

The ATMEGA644P-20AUR is a versatile 8-bit microcontroller from the popular ATmega family, produced by Microchip Technology. This powerful microcontroller offers a robust blend of features suitable for a wide range of applications, from industrial control systems to consumer electronics, making it a go-to choice for engineers and hobbyists alike.

Key Features:

  • High-Performance AVR RISC Architecture: The ATMEGA644P-20AUR boasts a high-speed Advanced RISC Architecture with 32 x 8 general-purpose working registers. This architecture enables most instructions to be executed in a single clock cycle, enhancing the microcontroller's speed and efficiency.
  • Memory Capabilities: It comes with 64KB of in-system self-programmable flash, 2KB EEPROM, and 4KB SRAM, providing ample space for complex programs and data storage.
  • Speed: This microcontroller operates at a maximum frequency of 20MHz, ensuring quick processing and response times for time-sensitive tasks.
  • Power Efficiency: Designed for power-sensitive applications, the ATMEGA644P-20AUR features multiple power-saving modes, including Power-down, Standby, and Power-save modes.
  • I/O and Package: It offers 32 programmable I/O lines, packaged in a 44-pin TQFP (Thin Quad Flat Package) format, allowing for a compact design in final products.
  • Peripheral Features: Equipped with a range of peripherals such as two 8-bit timer/counters, two 16-bit timer/counters, an 8-channel 10-bit A/D converter, and multiple serial communication options (USART, SPI, TWI).
  • Robust Protection: The device includes features like power-on reset and programmable brown-out detection to ensure reliable operation under varying power conditions.

Applications:

The ATMEGA644P-20AUR is designed for applications that require high levels of control and processing power. It is ideal for embedded systems, automation, robotics, sensor systems, and a variety of other electronic projects that need a rich feature set and robust performance.

With its extensive support for communication protocols and interfacing options, the ATMEGA644P-20AUR continues to be a popular choice for designers looking for a microcontroller that balances power efficiency with processing capabilities.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess