EN
  • EN
  • DE

ATMEGA644P-20PU

Part No ATMEGA644P-20PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tube
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number ATMEGA644
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368889-ATMEGA644P-20PU
Ultra Librarian 3D Model Ultra Librarian ATMEGA644P-20PU CAD Model

Description

Microchip Technology ATMEGA644P-20PU

The ATMEGA644P-20PU is a powerful microcontroller from Microchip Technology, renowned for its high performance and versatility in a wide range of applications. This 8-bit MCU is based on the advanced RISC architecture, which enables it to execute powerful instructions in a single clock cycle, thereby enhancing its efficiency.

Operating at a speed of up to 20MHz, the ATMEGA644P-20PU provides a robust platform for embedded systems that require quick processing and a variety of interfacing options. It comes in a 40-pin DIP (Dual Inline Package), making it suitable for prototyping and small-scale production where ease of handling and soldering are important.

This microcontroller is equipped with 64KB of in-system programmable flash memory, which is ample space for storing complex programs. Additionally, it has 4KB of EEPROM and 4KB of SRAM, providing sufficient room for data storage and manipulation. The device supports a wide range of operating voltages from 1.8V to 5.5V, allowing for flexibility in power-sensitive applications.

Among its versatile features, the ATMEGA644P-20PU offers various peripherals that are instrumental in creating multifaceted embedded systems. These include:

  • Two 8-bit Timer/Counters with separate prescalers and compare modes
  • Two 16-bit Timer/Counter with separate prescaler, compare mode, and capture mode
  • Real Time Counter with separate oscillator
  • Six PWM channels
  • Eight-channel 10-bit ADC in TQFP and QFN/MLF package
  • Six-channel 10-bit ADC in PDIP Package
  • Programmable Serial USART
  • Master/Slave SPI serial interface
  • Byte-oriented 2-wire Serial Interface (Philips I2C compatible)
  • Programmable Watchdog Timer with separate on-chip oscillator
  • On-chip Analog Comparator

Security and reliability are also key features of the ATMEGA644P-20PU, with an on-chip analog comparator and a programmable watchdog timer that ensures the system remains stable under varying conditions. In terms of connectivity, it supports serial communication via USART, SPI, and I2C interfaces, making it easy to connect to other microcontrollers, sensors, and peripherals.

Overall, the ATMEGA644P-20PU is a feature-rich MCU that is ideal for projects requiring a mix of power efficiency, processing capability, and connectivity. Whether you are designing an industrial control system, a consumer electronic product, or an Internet of Things (IoT) device, this microcontroller offers a reliable and flexible solution to meet your needs.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3095 $57.2380
9+ $11.7411 $105.6699
14+ $11.3742 $159.2388
19+ $11.0073 $209.1387
24+ $10.6404 $255.3696
32+ $9.5397 $305.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess