EN
  • EN
  • DE

ATMEGA644PV-10AUR

Part No ATMEGA644PV-10AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 10MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series AVR® ATmega
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name ATMEGA644
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA644PV-10AUR-ND, ATMEGA644PV-10AURCT, ATMEGA644PV10AUR, ATMEGA644PV-10AURTR, ATMEGA644PV-10AURDKR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912108-ATMEGA644PV-10AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA644PV-10AUR CAD Model

Description

Microchip Technology ATMEGA644PV-10AUR Product Overview

The ATMEGA644PV-10AUR is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile MCU is part of the popular AVR® ATmega family, known for its advanced RISC architecture, which allows for efficient processing and operation at speeds of up to 10 MIPS (Million Instructions Per Second) at 10MHz. The device is particularly suitable for a wide range of applications, from industrial control systems to medical devices, due to its robust feature set and flexible interfacing options.

The ATMEGA644PV-10AUR is equipped with 64KB of in-system self-programmable flash memory, providing ample space for complex program code. Additionally, it includes 2KB of EEPROM and 4KB of internal SRAM, ensuring sufficient storage for data handling and buffer storage. Its endurance and reliability are showcased by its ability to withstand up to 10,000 write/erase cycles for the flash memory and 100,000 cycles for the EEPROM.

This MCU operates at a voltage range of 1.8V to 5.5V, making it highly adaptable to various power supply conditions and ensuring energy efficiency in battery-operated devices. The ATMEGA644PV-10AUR also features a variety of peripherals, including 32 general-purpose I/O lines, 32 general-purpose working registers, a real-time counter, three flexible timer/counters with compare modes, internal and external interrupts, a serial programmable USART, a byte-oriented 2-wire serial interface, and a serial peripheral interface (SPI).

For enhanced functionality, the ATMEGA644PV-10AUR has an on-chip analog comparator and supports both Master and Slave modes in its SPI and Two-Wire Interface (TWI) modules. It also incorporates an analog-to-digital converter (ADC) with 10-bit resolution and eight channels, allowing for precise sensor readings and data acquisition tasks.

The device is available in a 44-TQFP (Thin Quad Flat Package) form factor and has an extended temperature range, making it robust for operation in diverse environments. With its extensive instruction set and optimized performance, the ATMEGA644PV-10AUR is a top choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0657 $54.1971
7+ $14.8231 $103.7617
11+ $14.3599 $157.9589
15+ $13.8967 $208.4505
19+ $13.4335 $255.2365
25+ $12.0438 $301.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess