EN
  • EN
  • DE

ATMXT449TH-ATES

Part No ATMXT449TH-ATES
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Maxtouch Auto - 448Ch Touch Ic Tqfp100, -40 / 85 C - Es/ Tqfp (A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1182672-ATMXT449TH-ATES
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMXT449TH-ATES CAD Model

Description

Microchip Technology's ATMXT449TH-ATES: A High-Performance Touch Controller

The ATMXT449TH-ATES is a state-of-the-art touch controller developed by Microchip Technology, designed to offer superior touch performance for a wide range of applications. This innovative component is part of Microchip's maXTouch® T series, which is renowned for its advanced touch capabilities, making it an ideal choice for automotive, industrial, and consumer electronics that require reliable and responsive touch interfaces.

The ATMXT449TH-ATES is equipped with Microchip's latest maXTouch technology, which provides robust and high-resolution touch sensing. This technology enables the controller to accurately detect and process multiple touch points simultaneously, ensuring a smooth and intuitive user experience. The controller is highly responsive, providing quick and precise touch detection, which is essential for modern touchscreen applications that demand fast and accurate touch responsiveness.

One of the key features of the ATMXT449TH-ATES is its excellent noise immunity. The controller is designed to operate flawlessly in challenging electrical environments, making it resistant to interference from other electronic devices. This is particularly important for automotive applications where the touch controller must perform reliably in the presence of engine noise, power line transients, and other sources of electromagnetic interference (EMI).

In addition to its impressive touch performance, the ATMXT449TH-ATES offers a flexible and user-friendly interface. It supports various communication protocols, including I2C, SPI, and USB, allowing for easy integration with a wide range of microprocessors and microcontrollers. The controller also features a self-capacitive touch mode, which enables the implementation of single-touch gestures such as tap, swipe, and scroll, further enhancing the user experience.

For developers and designers, Microchip provides comprehensive support and resources, including development tools, software libraries, and reference designs, to facilitate the integration of the ATMXT449TH-ATES into their projects. With its robust performance, advanced features, and strong support ecosystem, the ATMXT449TH-ATES touch controller is an excellent choice for anyone looking to incorporate a reliable and high-quality touch interface into their product.

You May Also Be Interested in

Febest Auto Parts
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Qualcomm
Lowest to $7.9791
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess