EN
  • EN
  • DE
  • IT

AM3300B1543

Part No AM3300B1543
Manufacturer Anatech Electronics Inc.
Catalog Ceramic Filters
Description 3300 MHZ CERAMIC BAND PASS FILTE  /  3.3GHz Center Band Pass Ceramic Filter 20 MHz 50Ohm 16-SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ceramic Filters
Mfr Anatech Electronics Inc.
Package Tape & Box (TB)
Frequency 3.3GHz Center
Impedance 50Ohm
Bandwidth 20 MHz
Insertion Loss 5dB
Filter Type Band Pass
Mounting SMD (SMT)
Package / Case 16-SMD Module
Dimension 1.039" L x 0.551" W (26.40mm x 14.00mm)
Height (Max) 0.195" (4.95mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0000
Other Names 3078-AM3300B1543TB
Standard Package 10
Win Source Part Number 1217986-AM3300B1543
Ultra Librarian 3D Model Ultra Librarian AM3300B1543 CAD Model

Description

This is a ceramic filter with a Win Source Part Number of 1217986-AM3300B1543 manufactured by Anatech Electronics Inc.

  • Frequency Range: 3.3GHz Center
  • Filter Type: Band Pass
  • Bandwidth: 20 MHz
  • Insertion Loss: 5dB
  • Impedance: 50Ohm
  • Package: 16-SMD Module
  • Dimensions: 1.039" L x 0.551" W (26.40mm x 14.00mm)
  • Mounting: SMD (SMT)
  • Height: 0.195" (4.95mm)

You May Also Be Interested in

Mini-Circuits
LTCC HPF, 1400-3900 MHZ
Lowest to $4.7717
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1200
Lowest to $4.2112
Mini-Circuits
LTCC BAND PASS FILTER, 2000 - 32
Lowest to $15.0315
Mini-Circuits
LTCC LOW PASS FILTER, DC - 320 M / 460MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Lowest to $5.7113
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1400 / 1.7GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Lowest to $7.3324
Mini-Circuits
LTCC HIGH PASS FILTER, 9700 - 16 / 13.34GHz Center High Pass Ceramic Filter 7.28 GHz 50Ohm 4-SMD, No Lead
Lowest to $4.5345
Murata Electronics North America
FILTER CER BANDPASS 5.37GHZ SMD / 5.37GHz Center Band Pass Ceramic Filter 475 MHz 0805 (2012 Metric), 4 PC Pad
Lowest to $0.2278
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1700
Lowest to $6.4187
Mini-Circuits
LTCC HIGH PASS FILTER, 1600 - 60
Lowest to $5.8168

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess