EN
  • EN
  • DE
  • IT

HFCG-1100+

Part No HFCG-1100+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC HPF, 1400-3900 MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Series HFCG
Package Tape & Reel
Product Status Active
Frequency 5.3GHz Center
Impedance 50Ohm
Bandwidth 2.5 GHz
Insertion Loss 2.5dB
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric), 8 PC Pad
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.042" (1.07mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1373390-HFCG-1100+
Ultra Librarian 3D Model Ultra Librarian HFCG-1100+ CAD Model

Description

The 1373390-HFCG-1100+ is a ceramic filter from Mini-Circuits.

  • Filter Type: High Pass
  • Frequency Range: 5.3GHz center
  • Mounting Type: Surface Mount
  • Package: 0805 (2012 Metric), 8 PC Pad
  • Insertion Loss: 2.5dB
  • Impedance: 50Ohm
  • Size: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Height: 0.042" (1.07mm)
  • Series: HFCG
  • Status: Active

You May Also Be Interested in

Murata Electronics North America
DISCR RAD FOR MOTOROLA MC3357
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 2750 - 29
Lowest to $10.1086
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 1500 - 16
Lowest to $11.3896
Mini-Circuits
LTCC BAND PASS FILTER, 7150 - 75
Lowest to $13.4791
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1575
Lowest to $0.9891
Mini-Circuits
LTCC BAND PASS FILTER, 8550 - 87
Lowest to $9.7016
Mini-Circuits
LTCC BAND PASS FILTER, 2340 - 25
Lowest to $6.8520
Anatech Electronics Inc.
3300 MHZ CERAMIC BAND PASS FILTE / 3.3GHz Center Band Pass Ceramic Filter 20 MHz 50Ohm 16-SMD Module
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5418 $54.5016
27+ $3.7266 $100.6182
42+ $3.6101 $151.6242
58+ $3.4937 $202.6346
75+ $3.3772 $253.2900
100+ $3.0279 $302.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,547 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess