EN
  • EN
  • DE

LFCN-1575D+

Part No LFCN-1575D+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC LOW PASS FILTER, DC - 1575
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 1.825GHz Cut Off
Impedance 50Ohm
Insertion Loss 1dB
Filter Type Low Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 922940-LFCN-1575D+
Ultra Librarian 3D Model Ultra Librarian LFCN-1575D+ CAD Model

Description

The 922940-LFCN-1575D+ is a ceramic filter designed for low-pass filtering applications.

  • Frequency: 1.825GHz
  • Cutoff Frequency: 1dB
  • Impedance: 50Ohm
  • Package: 4-SMD, no-lead
  • Mounting Type: Surface Mount
  • Height: 0.037" (0.94mm)
  • Manufacturer: Mini-Circuits
  • Product Status: Active
  • Standard Package: 3,000 pieces

You May Also Be Interested in

Mini-Circuits
LTCC LOW PASS FILTER, DC - 5500
Lowest to $2.6349
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1200
Lowest to $2.2518
Mini-Circuits
LTCC BAND PASS FILTER, 5650 - 58
Lowest to $8.7529
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1325
Lowest to $2.2873
Mini-Circuits
LTCC BAND PASS FILTER, 2920 - 31
Lowest to $8.4381
Murata Electronics North America
FILTER CER BANDPASS 1.44GHZ SMD
Lowest to $11.2601
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1450
Lowest to $4.3564
Mini-Circuits
LTCC BAND PASS FILTER, 2570 - 34
Lowest to $10.0855
Mini-Circuits
LTCC BAND PASS FILTER, 8250 - 84
Lowest to $10.9090

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8893 $59.3358
13+ $8.1143 $105.4859
20+ $7.8607 $157.2140
27+ $7.6072 $205.3944
34+ $7.3536 $250.0224
46+ $6.5929 $303.2734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 941 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess