EN
  • EN
  • DE
  • IT

SFECF10M7HF00S0-R0

Part No SFECF10M7HF00S0-R0
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Description FILTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Murata Electronics North America
Series CERAFIL®, SFECF
Package Tape & Reel
Product Status Last Time Buy
Frequency 10.7MHz Center
Impedance 330Ohm
Insertion Loss 8dB
Filter Type FM
Mounting Type Surface Mount
Package / Case 1412 (3531 Metric), 6 PC Pad
Size / Dimension 0.136" L x 0.122" W (3.45mm x 3.10mm)
Height (Max) 0.055" (1.40mm)
Standard Package 2,000 pcs
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 318910-SFECF10M7HF00S0-R0
Ultra Librarian 3D Model Ultra Librarian SFECF10M7HF00S0-R0 CAD Model

Description

The SFECF10M7HF00S0-R0 is a ceramic filter from the CERAFIL®, SFECF series.

  • Series: CERAFIL®, SFECF
  • Mounting Type: Surface Mount
  • Size: 0.136" L x 0.122" W (3.45mm x 3.10mm)
  • Impedance: 330Ohm
  • Frequency: 10.7MHz center
  • Insertion Loss: 8dB
  • Application: FM
  • Height: 0.055" (1.40mm)
  • Package: 1412 (3531 Metric), 6 PC Pad
  • Standard Package: 2,000 pcs
  • Manufacturer: Murata Electronics North America

You May Also Be Interested in

Mini-Circuits
LTCC LOW PASS FILTER, DC - 1800
Lowest to $4.4216
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 897.5MHZ BAND PASS / 897.5MHz Center Band Pass Ceramic Filter 35 MHz Monoblock, 2 PC Pad
Lowest to $26.6933
Murata Electronics North America
FILTER 10.8MHZ SMD / 10.8MHz Center FM Ceramic Filter 1412 (3510 Metric), 4 PC Pad
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1400 / 1.7GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Lowest to $7.3324
Mini-Circuits
LTCC LOW PASS FILTER, DC - 320 M / 460MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Lowest to $5.7113
Mini-Circuits
LTCC BAND PASS FILTER, 2570 - 41
Lowest to $9.5803
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1200
Lowest to $4.2112
Mini-Circuits
LTCC LOW PASS FILTER, DC - 400 M
Lowest to $4.2391
Walsin Technology Corporation
RF/IF and RFID RF Antennas
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.5739 $68.5912
19+ $7.0346 $133.6574
29+ $6.8146 $197.6234
40+ $6.5948 $263.7920
51+ $6.3748 $325.1148
68+ $5.7151 $388.6268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess