Products specifications

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Series -
Package Tape & Reel
Product Status Active
Frequency 3.35GHz Center
Impedance 50Ohm
Bandwidth 1.56 GHz
Insertion Loss 3.5dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height (Max) 0.102" (2.60mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1369436-BFCV-3350+
Ultra Librarian 3D Model Ultra Librarian BFCV-3350+ CAD Model

Description

The 1369436-BFCV-3350+ is a ceramic filter from Mini-Circuits.

  • Filter Type: Band Pass
  • Frequency: 3.35GHz center
  • Mounting Type: Surface Mount
  • Package: 4-SMD, No Lead
  • Insertion Loss: 3.5dB
  • Impedance: 50Ohm
  • Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
  • Height: 0.102" (2.60mm)
  • Product Status: Active

You May Also Be Interested in

Murata Electronics North America
455kHz Ceramic Filter
Lowest to $2.9771
ECAD model for CFW455F
Murata Electronics North America
FILTER 2.3MHZ 75KHZ BAND SMD
Lowest to $0.8797
ECAD model for SFSKB2M30GF00-R1
Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
ECAD model for SFKLF10M7NL00-B0
Murata Electronics North America
Lowest to $1.3181
ECAD model for SFECS10M7FA00-R0
Akoustis- RFMi
CER FILTER 426.4MHZ BAND PASS
Need more? Email Us
ECAD model for RF3608D
Murata Electronics North America
FILTER 10.7MHZ 110KHZ BAND RADIA
Need more? Email Us
ECAD model for SFELF10M7KAH0-B0
Murata Electronics North America
Need more? Email Us
ECAD model for SFECS10M7PF0091-RO
Murata Electronics North America
Need more? Email Us
ECAD model for SFECA10.7MS-TC
Murata Electronics North America
FILTER 2.3MHZ 75KHZ BAND SMD / 2.3MHz Center Discriminator Ceramic Filter 75 kHz 1kOhm 4-SMD, No Lead
Lowest to $1.9507
ECAD model for SFSKB2M30GA0002-R1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7906 $58.7436
13+ $8.0333 $104.4329
20+ $7.7822 $155.6440
27+ $7.5312 $203.3424
35+ $7.2802 $254.8070
46+ $6.5271 $300.2466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,978 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention