EN
  • EN
  • DE

CER0234A

Part No CER0234A
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Ceramic Filters
Description CER FILTER 897.5MHZ BAND PASS / 897.5MHz Center Band Pass Ceramic Filter 35 MHz Monoblock, 2 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Tusonix a Subsidiary of CTS Electronic Components
Series Monoblock LR
Package Tape & Reel
Product Status Active
Frequency 897.5MHz Center
Bandwidth 35 MHz
Insertion Loss 2.6dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case Monoblock, 2 PC Pad
Height (Max) 0.256" (6.50mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 866326-CER0234A
Ultra Librarian 3D Model Ultra Librarian CER0234A CAD Model

Description

The CER0234A is a ceramic monoblock LR filter designed for use in electronic devices and circuits.

  • Product: CER0234A
  • Type: Ceramic Monoblock LR Filter
  • Filter Type: Band Pass
  • Center Frequency: 897.5MHz
  • Bandwidth: 35 MHz
  • Insertion Loss: 2.6dB
  • Mounting Type: Surface Mount
  • Package: Tape and Reel
  • Pieces per Package: 100
  • Height: 0.256 inches (6.50mm)
  • Package/Case: Monoblock with 2 PC pad
  • Status: Active
  • Manufacturer: Tusonix, a subsidiary of CTS Electronic Components

You May Also Be Interested in

Mini-Circuits
LTCC BAND PASS FILTER, 8250 - 84
Lowest to $10.9090
Mini-Circuits
LTCC HIGH PASS FILTER, 6300 - 15
Lowest to $4.3469
Mini-Circuits
LTCC HIGH PASS FILTER, 2450 - 70
Lowest to $2.8454
Mini-Circuits
LTCC LOW PASS FILTER, DC - 5850
Lowest to $2.7539
Mini-Circuits
LTCC HIGH PASS FILTER, 1220 - 45
Lowest to $3.1004
Mini-Circuits
LTCC LOW PASS FILTER, DC - 5500
Lowest to $2.6349
Murata Electronics North America
FILTER CER BANDPASS 847MHZ SMD
Lowest to $0.7644
Mini-Circuits
LTCC BAND PASS FILTER, 2250 - 24
Lowest to $9.1928
Mini-Circuits
LTCC HIGH PASS FILTER, 710 - 249
Lowest to $4.5829

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8333 $71.4999
6+ $19.5556 $117.3336
8+ $18.9445 $151.5560
11+ $18.3334 $201.6674
15+ $17.7222 $265.8330
19+ $15.8889 $301.8891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess