EN
  • EN
  • DE

HFCN-2275+

Part No HFCN-2275+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC HIGH PASS FILTER, 2450 - 70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 4.725GHz Center
Impedance 50Ohm
Bandwidth 4.55 GHz
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 145100-HFCN-2275+
Ultra Librarian 3D Model Ultra Librarian HFCN-2275+ CAD Model

Description

The Mini-Circuits 145100-HFCN-2275+ is a ceramic filter designed for high-pass filtering applications.

  • Impedance: 50Ohm
  • Frequency: 4.725GHz center
  • Bandwidth: 4.55 GHz
  • Package: 4-SMD, no lead
  • Mounting: Surface mount
  • Standard Package: 3,000 pieces
  • Manufacturer: Mini-Circuits
  • Category: Filters
  • Status: Active

You May Also Be Interested in

Mini-Circuits
LTCC BAND PASS FILTER, 2800 - 34
Lowest to $11.8762
Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 3000 - 46
Lowest to $9.6274
Mini-Circuits
LTCC BAND PASS FILTER, 2920 - 31
Lowest to $8.4381
Mini-Circuits
LTCC HIGH PASS FILTER, 2900 - 87
Lowest to $4.4577
Murata Electronics North America
CER FILTER 10.8MHZ FM
Need more? Email Us
Mini-Circuits
LTCC HIGH PASS FILTER, 2200 - 60
Lowest to $3.0218
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1200
Lowest to $2.2518
Mini-Circuits
LTCC LOW PASS FILTER, DC - 5850
Lowest to $2.7539

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8454 $51.2172
43+ $2.3347 $100.3921
67+ $2.2617 $151.5339
92+ $2.1888 $201.3696
119+ $2.1158 $251.7802
159+ $1.8969 $301.6071
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,189 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess