Products specifications

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 3.085GHz Center
Impedance 50Ohm
Bandwidth 600 MHz
Insertion Loss 2.5dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 717931-BFCN-3085+
Ultra Librarian 3D Model Ultra Librarian BFCN-3085+ CAD Model

Description

The 717931-BFCN-3085+ is a ceramic filter designed for use in electronic devices.

  • Category: Filters - Ceramic Filters
  • Frequency: 3.085GHz center
  • Filter Type: Band Pass
  • Insertion Loss: 2.5dB
  • Standard Package: 3,000 pcs
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Impedance: 50Ohm
  • Mounting Type: Surface Mount
  • Package: 4-SMD, No Lead
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

Mini-Circuits
LTCC LPF, DC - 7500 MHZ, 50
Lowest to $6.2786
ECAD model for LFCW-7500+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2250
Lowest to $3.8410
ECAD model for LFCG-2250+
Mini-Circuits
LTCC HIGH PASS FILTER, 4900 - 18 / 4.56GHz (Cutoff) High Pass Ceramic Filter 13.6 GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $5.0099
ECAD model for HFCG-4400+
Mini-Circuits
LTCC BPF, 17700 - 20200 MHZ, 50
Lowest to $30.1798
ECAD model for BFCQ-1892+
Murata Electronics North America
FILTER 10.7 MHZ 150 KHZ BAND SMD / Ceramic Filters 10.7MHz 6dB 330Ohm SMD 6Pin T/R
Need more? Email Us
ECAD model for SFECF10M7DF00-R0
Mini-Circuits
LTCC BAND PASS FILTER, 2220 - 35
Lowest to $14.9240
ECAD model for BFCV-2895+
Mini-Circuits
LTCC BPF, 9200 - 11300 MHZ, 50
Need more? Email Us
ECAD model for BFHK-1072+
Murata Electronics North America
CER FILTER 10.7MHZ FM / 10.7MHz Center FM Ceramic Filter 13 kHz 330Ohm 3-SIP, 2.50mm pitch
Need more? Email Us
ECAD model for SFVLF10M7MF00-B0
Mini-Circuits
LOW PASS FLTR / SURF MT / ROHS / 6.32GHz Cut Off Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad
Lowest to $4.9659
ECAD model for LFCW-5500+

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9722 $59.8332
13+ $8.1824 $106.3712
19+ $7.9267 $150.6073
27+ $7.6710 $207.1170
34+ $7.4153 $252.1202
46+ $6.6482 $305.8172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention