EN
  • EN
  • DE

CFULA455KB4Y-B0

Part No CFULA455KB4Y-B0
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Description Signal Conditioning 455KHZ 1500 OHM LEAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306662-CFULA455KB4Y-B0
Category Filters Ceramic Filters
Manufacturer Murata Electronics
Packaging Bulk
Part Status Obsolete
Frequency 1.5kHz
Impedance 1.5kOhm
Bandwidth 15 kHz
Insertion Loss 5dB
Mounting Type Through Hole
Package / Case Cube, 3 PC Pin
Ultra Librarian 3D Model Ultra Librarian CFULA455KB4Y-B0 CAD Model

Description

  • High selectivity 
  • A variety of bandwidths are available. 
  • Excellent GDT characteristics are available within pass bandwidth.
  • Easily mounted on a printed circuit board 
  • Operating temperature range: -20 to +80 (degrees C), Storage temperature range: -40 to +85 (degrees C)

You May Also Be Interested in

Mini-Circuits
LTCC LOW PASS FILTER, DC - 2800 / 3.3GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Lowest to $2.6606
Mini-Circuits
LTCC HPF, 2400 - 14000 MHZ
Lowest to $30.3031
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2750
Lowest to $1.9008
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1525
Lowest to $4.0364
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1525
Lowest to $5.3178
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 1.7475GHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2400
Lowest to $2.5577
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2800
Lowest to $5.3392
Mini-Circuits
LTCC BAND PASS FILTER, 2250 - 24
Lowest to $9.1928

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7279 $58.6395
13+ $9.6235 $125.1055
19+ $9.3220 $177.1180
26+ $9.0217 $234.5642
34+ $8.7214 $296.5276
45+ $7.8182 $351.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126 pieces
In Stock: 111 pieces Factory Stock: 15 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess