EN
  • EN
  • DE

AD8062ARM-REEL

Part No AD8062ARM-REEL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low-Cost, 300 MHz Rail-to-Rail Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138207-AD8062ARM-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8062ARM-REEL CAD Model

Description

Product Overview: AD8062ARM-REEL

The AD8062ARM-REEL is a high-performance, low-cost dual operational amplifier from Analog Devices Inc., designed to offer a perfect balance of speed, precision, and power consumption. This operational amplifier is part of the AD8062 series and comes in a convenient reel packaging, which is ideal for automated manufacturing processes, ensuring efficient handling and storage.

Key Features

  • Wide Bandwidth: The device boasts a wide bandwidth of 300 MHz, making it suitable for high-speed signal processing applications.
  • High Slew Rate: With a high slew rate of 180 V/μs, the AD8062ARM-REEL ensures fast response times, which is critical for high-speed circuits.
  • Low Power Consumption: Despite its high-speed capabilities, the operational amplifier is designed for low power consumption, with a supply current of just 6.4 mA per amplifier, making it an energy-efficient choice for battery-powered devices.
  • Low Distortion: The device features low distortion characteristics, which is essential for maintaining signal integrity in audio, video, and communication systems.
  • Rail-to-Rail Output: The rail-to-rail output stage provides increased dynamic range, making it suitable for driving a wide range of loads.
  • Single or Dual Supply Operation: It can operate from a single +3 V to +12 V supply or dual ±1.5 V to ±6 V supplies, offering flexibility in various circuit configurations.
  • Compact Package: The AD8062ARM-REEL comes in a small surface-mount MSOP (Mini Small Outline Package) that is space-saving and compatible with modern PCB design standards.

Applications

The AD8062ARM-REEL is versatile and can be used in a wide array of applications, including:

  • Active filters
  • Video amplifiers
  • Cable drivers
  • ADC/DAC buffers
  • Audio processing
  • Test and measurement equipment
  • Communication systems

With its combination of speed, precision, and low power consumption, the AD8062ARM-REEL from Analog Devices Inc. is an excellent choice for designers looking to optimize their high-performance systems without compromising on cost or power efficiency.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6571 $50.4849
41+ $2.4857 $101.9137
63+ $2.4000 $151.2000
90+ $2.2286 $200.5740
117+ $2.1429 $250.7193
146+ $2.0572 $300.3512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,440 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess